EN
  • EN
  • DE

MC34VR500V6ES

Part No MC34VR500V6ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description REGULATOR BUCK QUAD WITH UP TO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MC34VR500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14352, 935318678557, MC34VR500V6ES-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883462-MC34VR500V6ES
Ultra Librarian 3D Model Ultra Librarian MC34VR500V6ES CAD Model

Description

The NXP MC34VR500V6ES is a highly versatile and efficient power management integrated circuit (PMIC) designed to cater to a broad range of applications. This advanced PMIC is part of NXP's innovative portfolio of power management solutions, engineered to meet the demanding power requirements of today's complex electronic systems.

Key Features:

  • Multi-Output Capability: The MC34VR500V6ES provides multiple output voltages from a single input, ensuring efficient power distribution for various components within a system.
  • High Efficiency: With its advanced design, this PMIC achieves high conversion efficiency, which helps to reduce power loss and improve overall system performance.
  • Programmable Output: The device features programmable output voltages, enabling customization to meet specific application requirements.
  • Integrated Power Control: It includes an I²C interface for dynamic voltage scaling, power sequencing, and system power management, offering precise control over power allocation.
  • Robust Protection Features: The PMIC is equipped with a suite of protection features including over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and reliability of the system.

Applications:

The MC34VR500V6ES is suitable for a wide array of applications, particularly where efficient power management and space-saving are crucial. It is ideal for:

  • Networking and Telecommunications
  • Consumer Electronics
  • Automotive Infotainment Systems
  • Industrial Control Systems

Technical Specifications:

Parameter Value Input Voltage Range 2.8V to 5.5V Output Voltage Range 0.8V to 3.775V (programmable) Operating Temperature -40°C to +85°C Package 56 QFN (7x7mm)

With its advanced features, the NXP MC34VR500V6ES stands as a powerful solution for designers looking to optimize power management in their next-generation products, ensuring efficiency, reliability, and performance.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess