EN
  • EN
  • DE

MC34VR500V9ES

Part No MC34VR500V9ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description REGULATOR BUCK QUAD WITH UP TO 4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MC34VR500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 568-MC34VR500V9ES, 935373754557
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883463-MC34VR500V9ES
Ultra Librarian 3D Model Ultra Librarian MC34VR500V9ES CAD Model

Description

The MC34VR500V9ES is a state-of-the-art power management integrated circuit (PMIC) designed by NXP Semiconductors, a leader in automotive and security solutions. This advanced multi-output PMIC is engineered to meet the stringent requirements of today's sophisticated automotive and industrial applications, offering a high level of integration for a compact, efficient, and reliable power management solution.

Key Features:

  • Multi-Output Capability: The MC34VR500V9ES provides multiple output voltages from a single input, streamlining power supply design and reducing the need for additional components.
  • High Efficiency: With its advanced design, the PMIC ensures efficient power conversion, which translates to energy savings and reduced heat generation within the system.
  • Programmable Output: The flexibility of programmable output voltages allows for customization to match specific application requirements, making it an ideal choice for a wide range of use cases.
  • Robust Protection Features: Built-in protection mechanisms safeguard against overcurrent, overvoltage, undervoltage, and thermal events, ensuring long-term reliability and safety.

Applications:

Designed to be versatile, the MC34VR500V9ES is perfectly suited for a variety of applications, particularly in the automotive sector where reliability and performance are non-negotiable. It's also well-suited for industrial platforms that require stable and reliable power distribution.

Technical Specifications:

  • Input Voltage Range: The device operates over a broad input voltage range, accommodating various supply levels.
  • Operating Temperature: It is designed to function reliably over a wide temperature range, making it suitable for harsh environments.
  • Package: The PMIC comes in a compact package, allowing for space-saving designs without compromising performance.

With the MC34VR500V9ES, NXP Semiconductors continues its tradition of delivering high-performance integrated circuits that push the boundaries of power management technology. Whether you're designing for the next generation of automobiles or creating robust industrial systems, this PMIC is an excellent choice for ensuring efficient, reliable power delivery.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PF1510
Lowest to $4.5143
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0334 $51.1002
8+ $13.9761 $111.8088
12+ $13.5394 $162.4728
16+ $13.1026 $209.6416
20+ $12.6659 $253.3180
27+ $11.3556 $306.6012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess