EN
  • EN
  • DE

VCC1-B3B-25M000

Part No VCC1-B3B-25M000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS Crystal Oscillator, 25MHz, 3.3V, Tri-Sate 45/55% duty Cycle, ±50ppm over -10/85°C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1142360-VCC1-B3B-25M000
Categories Oscillators
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCC1-B3B-25M000 CAD Model

Description

The VCC1-B3B-25M000 from Microchip Technology is a state-of-the-art Voltage Controlled Crystal Oscillator (VCXO) designed to deliver precise and stable frequency control in a wide range of electronic applications. This high-performance component is an ideal solution for telecommunications, networking, and embedded systems that require accurate timing and synchronization.

Key Features

  • Frequency: The VCC1-B3B-25M000 operates at a fixed frequency of 25 MHz, providing a stable clock output for critical applications.
  • Voltage Control: It offers voltage control capabilities, allowing fine-tuning of the output frequency over a specified range for phase-locked loop (PLL) applications and frequency modulation.
  • Package: Encased in a robust 4-pad plastic package, this VCXO is designed for surface mount technology (SMT), making it suitable for compact and high-density circuit designs.
  • Supply Voltage: The device supports a supply voltage of 3.3V, which is compatible with contemporary low-voltage electronics, ensuring power-efficient operation.
  • Output Logic: It provides a CMOS/TTL compatible output, ensuring easy integration with a broad range of digital circuits.
  • Temperature Stability: The VCC1-B3B-25M000 demonstrates excellent temperature stability, ensuring reliable performance across varying environmental conditions.
  • Quality and Reliability: As a product from Microchip Technology, a leader in the semiconductor industry, this VCXO is manufactured to high-quality standards and offers dependable performance.

Applications

The VCC1-B3B-25M000 is versatile and can be utilized in various applications that require precise frequency control, such as:

  • Wireless communications systems
  • Base stations and telecom infrastructure
  • Data communications and networking equipment
  • Industrial control systems
  • Test and measurement instruments

With its precision and stability, the VCC1-B3B-25M000 is an essential component for designers who demand the highest level of performance from their frequency control devices. Microchip Technology's commitment to quality ensures that this VCXO will meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess