EN
  • EN
  • DE

TPS65141PWPR

Part No TPS65141PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD SUPPLY TFT QUAD 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD Monitor, Notebook Display
Operating Supply Current 700μA
Supply Voltage - Operating 2.7 V to 5.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 137627-TPS65141PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65141PWPR CAD Model

Description

The TPS65141PWPR is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is specifically tailored for driving organic light-emitting diode (OLED) panels, which are increasingly used in portable devices due to their superior color reproduction, faster response times, and higher contrast ratios compared to traditional liquid crystal displays (LCDs).

Key Features

  • Integrated Power Supply: The TPS65141PWPR integrates a boost converter, a positive charge pump, and a negative charge pump, providing a complete power supply solution for OLED displays.
  • High Efficiency: With its optimized power conversion architecture, the device ensures high efficiency, which is critical for extending battery life in portable applications.
  • Programmable Sequencing: The chip allows for programmable sequencing of the voltage outputs, ensuring smooth power-up and power-down transitions for the OLED panel.
  • Adjustable Output Voltages: The output voltages are adjustable through external resistors, giving designers flexibility to tailor the power supply to specific panel requirements.
  • Protection Features: It includes built-in thermal shutdown, over-voltage protection, and under-voltage lockout, enhancing the reliability and safety of the overall system.
  • Small Footprint: Housed in a compact TSSOP (Thin Shrink Small Outline Package), the TPS65141PWPR is ideal for space-constrained applications.

Applications

The TPS65141PWPR is designed for a variety of applications where efficient and compact OLED display driving is necessary. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Wearable Technology

Quality and Support

As with all Texas Instruments products, the TPS65141PWPR is backed by TI's commitment to quality and supported by a comprehensive ecosystem of technical documentation, development tools, and a professional support community. Designers can confidently select the TPS65141PWPR for their next-generation portable device designs, knowing they are building on a platform of proven technology and reliable support.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9077 $53.1693
21+ $4.8474 $101.7954
32+ $4.6959 $150.2688
45+ $4.5444 $204.4980
57+ $4.3929 $250.3953
77+ $3.9385 $303.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,416 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess