EN
  • EN
  • DE

MC56F8036VLF

Part No MC56F8036VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controllers | IC MCU 16BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 39
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Date RAM Size 4K x 16
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MC56F8036
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Win Source Part Number 1218804-MC56F8036VLF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8036VLF CAD Model

Description

The NXP MC56F8036VLF is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This device is designed to cater to a wide range of applications, including motor control, power management, and industrial automation, where both high-speed mathematical processing and precise control are required.

Key Features

  • Core: The MC56F8036VLF is built on a 32-bit 56800E core, running at up to 32 MHz, which provides the computational bandwidth to handle complex algorithms and control tasks efficiently.
  • Memory: It comes with 64 KB of flash memory and 4 KB of RAM, enabling robust application development without external memory components for most applications.
  • Peripherals: Includes a rich set of peripherals such as an analog-to-digital converter (ADC), pulse width modulation (PWM) controllers, timers, and serial communication interfaces (SCI, SPI, I2C) to interface with a variety of sensors, actuators, and other microcontrollers.
  • Power Efficiency: This DSC is designed with power efficiency in mind, featuring a range of power-saving modes to reduce energy consumption during idle or low-activity periods.
  • Package: Available in a compact LQFP-48 package, the MC56F8036VLF is suitable for space-constrained applications.

Applications

The versatility of the MC56F8036VLF makes it an ideal choice for a multitude of applications. In motor control, it can manage AC induction motors, switched reluctance motors, and permanent magnet motors, providing precise speed and torque control. In power management, it can be used for power supply control, power factor correction, and intelligent battery management. In industrial automation, its fast processing capabilities enable real-time control for systems such as robotics, process control, and machine vision.

Development Support

NXP supports the MC56F8036VLF with a comprehensive suite of development tools, including software libraries, development boards, and debugging tools, to accelerate system design and reduce time-to-market for engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4433 $67.3299
6+ $18.4150 $110.4900
9+ $17.8395 $160.5555
12+ $17.2641 $207.1692
15+ $16.6886 $250.3290
21+ $14.9622 $314.2062
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess