EN
  • EN
  • DE

MC56F8123VFBE

Part No MC56F8123VFBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controllers | IC MCU 16BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 40MHz
Connectivity SCI, SPI
Peripherals POR, WDT
The number of I/O 27
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC56F8123
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1218806-MC56F8123VFBE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8123VFBE CAD Model

Description

The NXP MC56F8123VFBE is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU). It is part of NXP's 56F8000 series, designed to cater to the demanding needs of modern embedded control applications.

This DSC features a 32-bit 56800E core, which operates at up to 80 MHz frequency, providing robust processing capabilities for complex algorithms and control systems. With 128 KB of flash memory and 12 KB of SRAM, the MC56F8123VFBE offers ample space for program storage and efficient data management, making it an ideal choice for applications requiring swift data processing and high reliability.

One of the standout features of the MC56F8123VFBE is its rich set of peripherals. It includes an integrated FlexCAN module, multiple Serial Communication Interfaces (SCI), SPI ports, and an I2C bus, providing versatile connectivity options. Additionally, the device offers a variety of timers, including a 16-bit PWM module, which is particularly useful for motor control and power conversion applications.

The embedded 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels allows for precise measurement of analog signals, essential for sensor interfacing and real-time data acquisition. The presence of an on-chip Voltage Regulator and Power-on Reset functionality enhances the reliability and simplifies the power management of the overall system.

Designed with industrial applications in mind, the MC56F8123VFBE operates within an extended temperature range of -40°C to +105°C, ensuring consistent performance even in harsh environments. The device is available in a compact 64-pin LQFP package, making it a space-efficient solution for a wide range of applications, including motor control, power management, and industrial control systems.

Overall, the NXP MC56F8123VFBE Digital Signal Controller is an advanced, feature-rich solution that offers a perfect blend of performance, integration, and flexibility, making it a top choice for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2134 $71.0670
10+ $11.6632 $116.6320
16+ $11.2982 $180.7712
22+ $10.9344 $240.5568
28+ $10.5694 $295.9432
37+ $9.4756 $350.5972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess