EN
  • EN
  • DE

MC56F8167VPYE

Part No MC56F8167VPYE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controllers | IC MCU 16BIT 512KB FLASH 160LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 40MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 76
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
Date RAM Size 16K x 16
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 160-LQFP
Supplier Device Package 160-LQFP (24x24)
Family Part Number MC56F8167
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 1218812-MC56F8167VPYE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8167VPYE CAD Model

Description

NXP MC56F8167VPYE Digital Signal Controller

The NXP MC56F8167VPYE is a high-performance digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This hybrid device is designed to cater to a wide range of applications, from industrial control to motor control, power management, and embedded audio processing.

At the heart of the MC56F8167VPYE is a 32-bit DSP core that operates at a frequency of up to 60 MHz. This core is optimized for high-speed numeric processing, which makes it ideal for real-time control applications that require fast and accurate computations. The DSC also features a single-cycle 16 x 16-bit parallel Multiplier-Accumulator (MAC), which is crucial for signal processing algorithms.

The MC56F8167VPYE offers 128 KB of on-chip flash memory, allowing for reliable storage of application code and data with the added benefit of in-circuit programmability. Additionally, it includes 18 KB of static RAM (SRAM), providing ample space for temporary data storage during operation.

From a peripheral perspective, the MC56F8167VPYE is equipped with a rich set of features. It includes multiple timers, a Quadrature Encoder Interface (QEI) for motor control applications, and a Pulse Width Modulation (PWM) module that supports high-resolution PWM outputs. These features are essential for precise control in power conversion and motor drive systems. The DSC also has an Analog-to-Digital Converter (ADC) with up to 16 channels, enabling it to interface with various sensors and transducers.

Connectivity is another strong suit of the MC56F8167VPYE, as it includes a Serial Peripheral Interface (SPI), two CAN modules for industrial networking, and an I2C bus for communication with other ICs and sensors. The device also provides a Serial Communication Interface (SCI) for UART communication, which is commonly used for debugging and interfacing with PCs or other serial devices.

In terms of packaging, the MC56F8167VPYE comes in a 160-pin QFP (Quad Flat Package), which is designed for easy integration into a variety of system designs. Its robust instruction set, coupled with its comprehensive development tools, makes it a flexible and powerful solution for designers looking to create sophisticated and efficient systems.

Overall, the NXP MC56F8167VPYE is a versatile and capable DSC that offers a perfect blend of DSP performance and MCU functionality, making it an excellent choice for demanding embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess