EN
  • EN
  • DE

MC56F82746VLFR

Part No MC56F82746VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 56800EX series Microcontroller IC 32-Bit 100MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series 56F8xxx
Package Reel - TR
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15049-2, 568-15049-6, MC56F82746VLFR-ND, 568-15049-1, 935311192528
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883493-MC56F82746VLFR
Ultra Librarian 3D Model Ultra Librarian MC56F82746VLFR CAD Model

Description

        

The NXP MC56F82746VLFR is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This innovative product is designed to meet the demanding requirements of advanced embedded control applications.

    

Key Features

    
            
  • Performance: With a core speed of up to 100 MHz, the MC56F82746VLFR offers a perfect blend of processing power and energy efficiency. Its 32-bit DSP core is capable of 100 MIPS (Million Instructions per Second), making it suitable for high-speed control algorithms.
  •         
  • Memory: The device is equipped with 128 KB of Flash memory and 20 KB of RAM, providing ample space for complex applications and data storage.
  •         
  • Integration: A variety of integrated peripherals such as analog-to-digital converters (ADCs), timers, and communication interfaces (including SPI, I2C, and UART) allow for versatile connectivity and control options.
  •         
  • Flexibility: The MC56F82746VLFR includes a flexible set of digital and analog I/Os, enabling it to interface with a wide range of sensors, actuators, and other electronic components.
  •         
  • Power Efficiency: Designed with power-sensitive applications in mind, this DSC features multiple power-saving modes to reduce overall energy consumption.
  •     
    

Applications

    

The NXP MC56F82746VLFR is ideally suited for a variety of applications, including but not limited to:

    
            
  • Industrial control systems
  •         
  • Motor control
  •         
  • Power management
  •         
  • Renewable energy systems
  •         
  • Automotive control units
  •         
  • Medical equipment
  •     
    

Package and Quality

    

Enclosed in a compact LQFP-64 package, the MC56F82746VLFR is designed for space-constrained environments while ensuring robustness and reliability. It complies with industry-standard quality and reliability requirements, making it a trusted choice for critical system designs.

    

Support and Resources

    

Developers can access a wealth of resources provided by NXP, including development tools, software libraries, and application notes, to accelerate the design and deployment of systems using the MC56F82746VLFR.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9870 $59.8700
24+ $4.9124 $117.8976
37+ $4.7590 $176.0830
51+ $4.6054 $234.8754
65+ $4.4518 $289.3670
87+ $3.9914 $347.2518
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess