EN
  • EN
  • DE

MC56F82748VLH

Part No MC56F82748VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit 56800 EX RISC 64KB Flash 64-Pin LQFP Tray / IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 4K x 16
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 787804-MC56F82748VLH
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F82748
Introduction Date August 20, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MC56F82748VLH CAD Model

Description

Product Overview: MC56F82748VLH by NXP Semiconductors

The MC56F82748VLH is a cutting-edge digital signal controller (DSC) from NXP Semiconductors, designed to bridge the gap between microcontrollers (MCUs) and digital signal processors (DSPs). This high-performance integrated circuit is part of the 56F827xx series, renowned for its efficient processing capabilities and versatility in handling both control and digital signal processing tasks.

Key Features

  • Advanced DSP Architecture: The device incorporates a 32-bit DSP core, capable of executing basic DSP instructions in a single cycle, providing a perfect solution for high-speed numeric processing requirements.
  • Enhanced Processing Power: With a maximum core frequency of 100MHz, the MC56F82748VLH delivers robust computational performance, ideal for complex algorithms and control applications.
  • Memory and Storage: It features 128KB of program flash memory, 32KB data flash, and 20KB of SRAM, offering ample space for code and data storage.
  • Peripheral Set: The device comes equipped with a rich set of peripherals, including multiple timers, analog-to-digital converters (ADCs), and communication interfaces such as SPI, I2C, and UART, facilitating versatile system designs.
  • Energy Efficiency: Designed with power-sensitive applications in mind, the MC56F82748VLH offers various power-saving modes to reduce energy consumption during idle periods.

Applications

The MC56F82748VLH is well-suited for a diverse range of applications that require a combination of control and signal processing. This includes but is not limited to:

  • Motor Control
  • Power Management
  • Audio Processing
  • Industrial Control Systems
  • Medical Instrumentation

Package and Quality

The MC56F82748VLH is offered in a 64-LQFP package, ensuring a compact footprint while providing sufficient I/O capabilities for complex circuit designs. NXP's commitment to quality is evident in this product, which is manufactured to meet the high standards required in industrial and automotive applications.

With its powerful processing capabilities, extensive memory, and comprehensive set of peripherals, the MC56F82748VLH from NXP Semiconductors stands as a robust solution for designers looking to create advanced and efficient systems in a variety of fields.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2106 $55.8954
20+ $5.0959 $101.9180
31+ $4.9367 $153.0377
42+ $4.7774 $200.6508
55+ $4.6182 $254.0010
73+ $4.1404 $302.2492
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess