EN
  • EN
  • DE

MC56F8367MPYE

Part No MC56F8367MPYE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controllers | IC MCU 16BIT 512KB FLASH 160LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 60MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, Temp Sensor, WDT
The number of I/O 76
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
Date RAM Size 18K x 16
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 160-LQFP
Supplier Device Package 160-LQFP (24x24)
Family Part Number MC56F8367
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 1218834-MC56F8367MPYE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8367MPYE CAD Model

Description

The NXP MC56F8367MPYE is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU). This powerful hybrid is designed to cater to demanding applications that require rapid, complex computations along with control capabilities. The MC56F8367MPYE is part of NXP's 56F8300 series and is optimized for motor control, industrial control, and power management applications.

Key Features

  • Performance: The device operates at a core frequency of up to 60 MHz, providing robust processing capabilities suitable for computationally intensive tasks.
  • Memory: It comes equipped with 128 KB of Flash memory and 18 KB of static RAM, ensuring ample space for application code and data storage.
  • Peripheral Set: This DSC includes a rich set of peripherals such as a quadrature decoder, PWM generators, and multiple serial communication interfaces (SCI, SPI, I2C, CAN), allowing for versatile connectivity and control options.
  • ADC: An integrated 12-bit analog-to-digital converter with up to 16 channels provides precise measurement capabilities for sensor data and other analog signals.
  • Timers: Advanced timing modules, including a motor control timer and a real-time counter, support complex timing operations and event management.
  • Power Efficiency: The MC56F8367MPYE is designed with power efficiency in mind, featuring multiple power-saving modes to reduce energy consumption during idle periods.

Applications

With its robust feature set and processing power, the NXP MC56F8367MPYE is an ideal choice for a variety of applications, particularly those requiring precise motor control, such as robotics, industrial drives, and automotive systems. Its capabilities also extend to power conversion, renewable energy systems, and complex industrial control systems where reliability and performance are critical.

Package and Quality

The DSC is available in a 160-pin QFP package, providing a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the MC56F8367MPYE meets stringent industry standards, delivering reliability and performance for critical applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6042 $232.6042
2+ $208.5417 $417.0834
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess