EN
  • EN
  • DE

MC56F8367VVFE

Part No MC56F8367VVFE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit 56800 CISC 512KB Flash 3.3V 160-Pin MAP-BGA Tray / IC MCU 16BIT 512KB FLASH 160BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 56800E
Core Size 16-Bit
Speed 60MHz
Connectivity CAN, EBI/EMI, SCI, SPI
Peripherals POR, PWM, Temp Sensor, WDT
Number of I/O 76
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage 2.25 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 160-BGA
Manufacturer Package 160-MAPBGA (15x15)
Win Source Part Number 787807-MC56F8367VVFE
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F8367
Introduction Date June 21, 2005
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC56F8367VVFE CAD Model

Description

The NXP MC56F8367VVFE is a highly integrated digital signal controller (DSC) combining the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This advanced DSC is part of NXP's 56F8300 series and is designed to meet the needs of demanding applications within the industrial control, automotive, and consumer electronics sectors.

Key Features:

  • Core: The MC56F8367VVFE features a 32-bit 56800E core that operates at a frequency of up to 60 MHz, delivering robust computational performance and efficient control-loop operation.
  • Memory: It is equipped with 512 KB of Flash memory and 32 KB of static RAM (SRAM), ensuring ample space for complex algorithms and real-time data processing.
  • Peripherals: A rich set of peripherals includes a Motor Control PWM, a 12-bit Analog-to-Digital Converter (ADC), a Quadrature Encoder Interface (QEI), and multiple communication interfaces such as SPI, I2C, UART, and CAN, offering versatile connectivity and control options.
  • Integration: The DSC integrates a Voltage Regulator, a Power-On Reset (POR) circuit, and an Oscillator, which simplifies system design and reduces the need for external components.
  • Package: The device comes in a 144-pin LQFP package, which is suitable for space-constrained applications while still providing sufficient I/O for complex tasks.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Applications:

The MC56F8367VVFE is ideal for a wide range of applications, including:

  • Advanced motor control systems
  • Power conversion and management
  • Industrial automation and robotics
  • Automotive control systems
  • Audio processing and sound synthesis

With its powerful processing capabilities, extensive memory, and comprehensive set of peripherals, the NXP MC56F8367VVFE Digital Signal Controller is a versatile solution that can handle complex tasks while minimizing the need for additional components, thus reducing overall system cost and complexity.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess