EN
  • EN
  • DE

MC68030FE20C

Part No MC68030FE20C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin CQUAD Tray / IC MPU M680X0 20MHZ 132CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 68030
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 20MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 132-BCQFP
Manufacturer Package 132-CQFP (24x24)
Additional Interfaces SCI, SPI
Win Source Part Number 787832-MC68030FE20C
Popularity Medium
Supply and Demand Status Limited
Family Name MC68030
Introduction Date March 03, 1995
ECCN 3A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68030FE20C CAD Model

Description

The NXP MC68030FE20C is a high-performance, 32-bit microprocessor that builds upon the legacy of the Motorola 68000 series. It is designed to offer an advanced processing solution for embedded systems and is widely recognized for its reliability and computational power. With a clock speed of 20MHz, this processor is well-suited for applications requiring efficient data manipulation and multitasking capabilities.

Key Features

  • 32-bit Architecture: The MC68030FE20C boasts a full 32-bit data and address bus, allowing for powerful computing operations and the ability to address a large memory space.
  • Integrated MMU: Equipped with an onboard Memory Management Unit (MMU), this microprocessor can handle virtual memory, enabling more complex and robust operating systems and applications.
  • Enhanced Instruction Set: It features an enhanced instruction set that supports high-level languages, simplifying programming and improving execution efficiency.
  • Cache Memory: The inclusion of both data and instruction caches helps to speed up processing by reducing the time needed to access frequently used data and instructions.
  • Clock Speed: Operating at 20MHz, the MC68030FE20C provides a balanced performance for embedded systems, ensuring fast processing while maintaining power efficiency.
  • Co-processor Support: It offers support for a floating-point co-processor, which can be added to boost performance in applications requiring intensive mathematical computations.

Applications

Due to its robust feature set, the NXP MC68030FE20C is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Telecommunications
  • Scientific instrumentation
  • High-end personal computers

Reliability and Support

NXP is known for its commitment to quality and long-term support for its products. The MC68030FE20C is no exception, with its proven track record in various demanding applications. Its robust design and adherence to industry standards ensure that it remains a reliable choice for system designers and engineers looking to incorporate a trusted microprocessor into their projects.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess