EN
  • EN
  • DE

MC68030RC50C

Part No MC68030RC50C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 50MHZ 128PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 68030 Microprocessor IC series 1 Core, 32-Bit 50MHz 128-PGA (34.55x34.55)
Manufacturer NXP
Series M680x0
Package Tray
Part Status Obsolete
Core Processor 68030
Speed 50MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 128-BPGA
Case / Package 128-PGA (34.55x34.55)
Family Name MC680
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 14
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926180-MC68030RC50C
Ultra Librarian 3D Model Ultra Librarian MC68030RC50C CAD Model

Description

Product Overview: NXP MC68030RC50C

The NXP MC68030RC50C is a high-performance, 32-bit microprocessor that incorporates the functionality of a dynamic RAM controller, a graphics video controller, and an instruction cache. It is part of the well-regarded MC68000 family of microprocessors, known for their reliability and versatile use in a variety of computing environments.

Key Features:

  • Speed: The MC68030RC50C operates at a clock speed of 50 MHz, providing robust performance for applications requiring high processing power.
  • Architecture: With a 32-bit architecture, this microprocessor allows for efficient handling of large data sets and complex instructions, making it suitable for advanced computing tasks.
  • Cache Memory: It includes an on-chip instruction cache that helps to speed up the execution of programs by reducing the time needed to fetch instructions from the main memory.
  • Integrated Controllers: The integration of a dynamic RAM controller and a graphics video controller simplifies system design and reduces the need for additional components.
  • Virtual Memory Management: The MC68030RC50C supports virtual memory management, which enhances the multitasking capabilities of a system and allows for more efficient use of RAM.

Applications:

The versatility of the MC68030RC50C makes it an ideal choice for a wide variety of applications. It is commonly used in:

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Scientific instruments
  • High-end personal computers

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality and the MC68030RC50C is no exception. This microprocessor is designed to meet the rigorous demands of professional, industrial, and commercial applications. It is built to offer dependable performance and a long operational lifespan under various conditions.

In conclusion, the NXP MC68030RC50C is a powerful and reliable microprocessor that integrates multiple functions into a single chip, providing an efficient solution for complex and demanding applications. Its high-speed operation, coupled with advanced features like cache memory and virtual memory management, make it an excellent choice for designers looking to optimize their system's performance.

You May Also Be Interested in

Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess