EN
  • EN
  • DE

MC68332GCFC16

Part No MC68332GCFC16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 132QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor CPU32
Core Size 32-Bit
Speed 16MHz
Connectivity EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 15
Program Memory Type ROMless
RAM Size 2K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 132-BQFP Bumpered
Manufacturer Package 132-PQFP (24.13x24.13)
Win Source Part Number 787843-MC68332GCFC16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68332GCFC16 CAD Model

Description

Product Overview: MC68332GCFC16 by NXP Semiconductors

The MC68332GCFC16 is a high-performance integrated microcontroller produced by NXP Semiconductors. This device is part of NXP's MC68332 family, known for its advanced microprocessor units (MPUs) based on the 32-bit CPU32 core. The MC68332GCFC16 is designed to cater to a wide range of applications, particularly in the automotive and industrial markets, where reliable and robust performance is essential.

Key Features:

  • High-Performance CPU32 Core: The heart of the MC68332GCFC16 is a 32-bit CPU32 core that provides efficient processing capabilities and supports high-level languages, making it ideal for complex applications.
  • Integrated Peripheral Set: This microcontroller comes with a rich set of peripherals, including a Time Processing Unit (TPU), a Queued Serial Module (QSM), and a Modular Input-Output System (MIOS), allowing for versatile I/O configurations and efficient handling of multiple tasks.
  • On-Chip Memory: It features on-chip memory, including RAM and ROM, which facilitates faster data access and improved performance for real-time applications.
  • Operating Frequency: The device operates at a frequency of 16 MHz, providing a balanced trade-off between power consumption and processing speed.
  • Robust Design: Engineered to withstand harsh conditions, the MC68332GCFC16 is suitable for automotive environments, offering a wide operating temperature range and enhanced reliability.

Applications:

The versatility of the MC68332GCFC16 makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Automotive control systems such as engine management and ABS
  • Industrial control systems, including robotics and process control
  • Aerospace and defense applications where reliability is paramount
  • Communications equipment that requires high-speed data processing

Conclusion:

The MC68332GCFC16 by NXP Semiconductors is a testament to the company's commitment to providing advanced microcontrollers that meet the needs of demanding industries. With its powerful CPU32 core, comprehensive peripheral integration, and robust design, this microcontroller stands out as a reliable solution for developers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess