EN
  • EN
  • DE

MC68360CVR25L

Part No MC68360CVR25L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M683xx Processor RISC 32bit 0.57um 25MHz 357-Pin BGA Tray / IC MPU M683XX 25MHZ 357BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 5.0V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 357-BBGA
Manufacturer Package 357-PBGA (25x25)
Additional Interfaces SCC, SMC, SPI
Win Source Part Number 787848-MC68360CVR25L
Popularity Medium
Supply and Demand Status Limited
Family Name MC68360
Introduction Date June 29, 2005
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68360CVR25L CAD Model

Description

Product Overview: NXP MC68360CVR25L

The NXP MC68360CVR25L is a highly integrated communication controller that offers a versatile solution for embedded systems requiring high-speed data processing and communication tasks. This powerful component is part of NXP's QUICC family (Quad Integrated Communications Controller) and is designed to deliver exceptional performance for a wide range of applications, including networking, telecommunications, and industrial control systems.

Key Features

  • Processor Core: The device is built around a 32-bit RISC processor core that operates at a frequency of 25MHz, providing efficient processing capabilities for complex tasks.
  • Communication Channels: It includes multiple communication channels such as serial communication controllers (SCCs), serial management controllers (SMCs), and a parallel interface port (PIP) to handle various communication protocols.
  • Integrated DMA: The on-chip direct memory access (DMA) controller facilitates fast data transfers without burdening the CPU, enhancing the overall system throughput.
  • System Integration: With features like a system protection unit, interrupt controller, and a timer module, the MC68360CVR25L simplifies system design and integration.
  • Memory Support: It supports a wide range of memory options including DRAM, SRAM, ROM, and Flash, offering flexibility in system memory design.

Connectivity and Performance

The MC68360CVR25L excels in connectivity, providing robust support for multiple communication standards such as Ethernet, HDLC, UART, and more. Its high-speed serial links and flexible interface options make it an ideal choice for applications requiring reliable and efficient communication capabilities.

Applications

Suitable for a variety of high-demand applications, the NXP MC68360CVR25L is commonly used in:

  • Network routers and switches
  • Wireless base stations
  • Industrial control systems
  • Data acquisition systems
  • Medical equipment

With its advanced features and robust performance, the NXP MC68360CVR25L stands out as a reliable and versatile solution for complex communication tasks within embedded systems.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess