EN
  • EN
  • DE

MC68908GZ16CFJE

Part No MC68908GZ16CFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 16KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC68908
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Win Source Part Number 1218895-MC68908GZ16CFJE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68908GZ16CFJE CAD Model

Description

Introducing the NXP MC68908GZ16CFJE Microcontroller

The NXP MC68908GZ16CFJE microcontroller is a high-performance integrated circuit designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the esteemed NXP 68HC08 family, which is renowned for its robust architecture, versatility, and reliability in various applications.

Key Features:

  • Advanced CPU: At the heart of the MC68908GZ16CFJE lies a powerful HC08 CPU core, which ensures efficient processing capabilities with low power consumption, making it ideal for battery-operated devices.
  • Memory: The device boasts 16KB of flash memory, providing ample space for complex programs and algorithms. Additionally, it includes 512 bytes of RAM for temporary data storage and efficient task management.
  • Digital Peripherals: The microcontroller is equipped with a variety of digital communication interfaces, including SPI and I2C, which facilitate easy integration with other digital components and peripheral devices.
  • Timer Functions: With its built-in timer modules, including an 8-channel, 16-bit timer/pulse-width modulator (TPM), the MC68908GZ16CFJE can handle complex timing tasks, such as event counting and pulse generation.
  • Analog-to-Digital Converter: A 10-bit ADC with multiple channels allows for precise conversion of analog signals to digital, making it suitable for sensor interfacing and data acquisition tasks.
  • Voltage Range: It operates at a voltage range of 2.7V to 5.5V, providing flexibility in power supply design and ensuring compatibility with a wide range of external devices.
  • Packaging: The device comes in a 32-pin QFN package, which is ideal for space-constrained applications while still offering sufficient I/O options for complex designs.

The NXP MC68908GZ16CFJE microcontroller is a perfect choice for designers looking for a dependable and flexible solution that can perform in a variety of environments. Whether it's for industrial control systems, automotive applications, or consumer electronics, this microcontroller provides the necessary computational power, memory, and peripheral support to drive innovation and efficiency in your products.

With its integration of essential features and advanced peripherals, the MC68908GZ16CFJE stands out as a top-tier component for any project requiring a robust microcontroller with a proven track record of performance and stability.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5426 $52.7130
12+ $8.6503 $103.8036
18+ $8.3800 $150.8400
25+ $8.1097 $202.7425
32+ $7.8394 $250.8608
43+ $7.0284 $302.2212
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess