EN
  • EN
  • DE

MC68EC060RC50

Part No MC68EC060RC50
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 50MHz 5V 206-Pin PGA Tray / IC MPU M680X0 50MHZ 206PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 68060
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 50MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 206-BEPGA
Manufacturer Package 206-PGA (47.25x47.25)
Additional Interfaces SCI, SPI
Win Source Part Number 787865-MC68EC060RC50
Popularity Medium
Supply and Demand Status Limited
Family Name MC68EC060
Introduction Date September 29, 1997
ECCN 3A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68EC060RC50 CAD Model

Description

NXP MC68EC060RC50 Microprocessor

The NXP MC68EC060RC50 is a high-performance, 32-bit microprocessor that is part of the illustrious 68000 series, known for its use in a variety of computing systems ranging from desktop computers to sophisticated embedded systems. This particular model, the MC68EC060RC50, is a testament to the enduring legacy of the 68000 lineage, offering enhanced features and capabilities for modern applications.

Key Features

  • Clock Speed: The MC68EC060RC50 operates at a clock speed of 50 MHz, providing a balance of power and energy efficiency for demanding applications.
  • Architecture: It features a 32-bit architecture, ensuring compatibility with a wide range of software and offering a significant performance boost over its 16-bit predecessors.
  • Instruction Set: The microprocessor supports the full 68000 instruction set, which is known for its orthogonality and ease of use, making it a favorite among developers.
  • Integrated FPU: An integrated floating-point unit (FPU) allows for efficient handling of complex mathematical calculations, which is especially beneficial for scientific, engineering, and multimedia applications.
  • Cache Memory: It comes equipped with on-chip instruction and data caches that help to speed up processing by reducing access times to frequently used data and instructions.
  • Power Management: The MC68EC060RC50 includes power management features that help to reduce energy consumption, making it suitable for portable and low-power applications.

Applications

The versatility of the NXP MC68EC060RC50 makes it an ideal choice for a diverse range of applications. Its robust processing capabilities are well-suited for advanced industrial control systems, telecommunications infrastructure, and high-end personal computers. Additionally, the processor's reliability and power efficiency make it a popular option for embedded systems, including medical devices, aerospace instrumentation, and automotive electronics.

Conclusion

Overall, the NXP MC68EC060RC50 microprocessor is a powerful and reliable component that builds upon the proven performance of the 68000 series. Its combination of speed, processing power, and energy efficiency makes it a compelling option for designers and engineers looking to create sophisticated systems with a proven processor at their core.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5652 $96.5652
2+ $79.2330 $158.4660
3+ $76.7571 $230.2713
4+ $74.2810 $297.1240
5+ $71.8050 $359.0250
6+ $64.3769 $386.2614
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess