EN
  • EN
  • DE

MC68HC11A1CFNE3

Part No MC68HC11A1CFNE3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC11
Part Core Size 8-Bit
Speed(Frequency) 3MHz
Number of I/O 38
Program Memory Type ROMless
EEPROM Size 512 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 52-PLCC (19.1x19.1)
Win Source Part Number 1073703-MC68HC11A1CFNE3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC11A1CFNE3 CAD Model

Description

Product Overview: NXP MC68HC11A1CFNE3 Microcontroller

The NXP MC68HC11A1CFNE3 is a versatile and powerful microcontroller designed for embedded control systems. As part of the MC68HC11 family, this microcontroller integrates a high-performance processor with advanced features suitable for a wide range of applications, including automotive, industrial control, and consumer electronics.

Key Features

  • Advanced CPU: At the heart of the MC68HC11A1CFNE3 is an 8-bit proprietary CPU, capable of handling complex tasks with efficiency. It is designed to operate at a maximum frequency of 3 MHz, ensuring swift processing for time-critical operations.
  • On-Chip Memory: This microcontroller comes with 256 bytes of RAM and 12KB of ROM, providing ample space for program storage and data handling without the need for external memory components.
  • Rich Peripheral Set: It includes a variety of built-in peripherals such as an 8-channel, 8-bit analog-to-digital converter (ADC), a synchronous serial communication interface (SCI), and a serial peripheral interface (SPI). These features allow for flexible connectivity and easy integration into a multitude of electronic systems.
  • Timer Functions: The MC68HC11A1CFNE3 is equipped with a sophisticated timer system that includes a 16-bit free-running counter, input capture and output compare functions, and a real-time interrupt circuit. These timer features are essential for precise event management and scheduling tasks.
  • Power Management: Power-saving modes such as stop and wait modes are supported to ensure efficient power usage, which is crucial for battery-operated devices.
  • Robust Design: Encased in a 52-pin PLCC (Plastic Leaded Chip Carrier), the MC68HC11A1CFNE3 is built to withstand the rigors of harsh operating environments and is suitable for robust applications.

Potential Applications

The NXP MC68HC11A1CFNE3 microcontroller is an ideal choice for developers looking to create sophisticated control systems. Its rich set of features and high level of integration make it particularly well-suited for applications such as:

  • Automotive control systems
  • Industrial automation and process control
  • Robotics and automated machinery
  • Smart home devices and home automation
  • Custom embedded system design

With its combination of performance, memory capacity, and peripheral integration, the MC68HC11A1CFNE3 microcontroller from NXP is a reliable and cost-effective solution for a broad range of embedded applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess