EN
  • EN
  • DE

MC68HC11F1CPU4

Part No MC68HC11F1CPU4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC ROMLess Automotive 80-Pin LQFP Tray / IC MCU 8BIT ROMLESS 80LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC11
Core Size 8-Bit
Speed 4MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 30
Program Memory Type ROMless
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 4.75 V ~ 5.25 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 787877-MC68HC11F1CPU4
Popularity Medium
Supply and Demand Status Balance
Family Name MC68HC11F1
Introduction Date April 28, 1993
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC11F1CPU4 CAD Model

Description

Product Overview: MC68HC11F1CPU4 Microcontroller

The MC68HC11F1CPU4 is a powerful 8-bit microcontroller from NXP Semiconductors, designed to offer a versatile and efficient solution for embedded control systems. This microcontroller is based on the high-performance M68HC11 CPU core and is well-suited for a wide range of applications in automotive, industrial control, and consumer electronics due to its rich set of features and peripherals.

Key Features:

  • Advanced CPU: The MC68HC11F1CPU4 operates at a frequency of up to 4 MHz, providing robust processing capabilities for complex tasks.
  • On-Chip Memory: It includes 512 bytes of RAM and 12K bytes of ROM, allowing for efficient data and program management.
  • Rich Peripherals: This microcontroller features a variety of built-in peripherals, including an 8-channel 8-bit A/D converter, a synchronous serial communication interface (SCI), and a serial peripheral interface (SPI) for enhanced connectivity.
  • Timer Functions: Equipped with a 16-bit timer system, it supports input capture, output compare, and pulse accumulator functionalities, enabling precise timing and control operations.
  • Flexible I/O: The device offers up to 38 general-purpose I/O pins, making it highly adaptable to various interfacing requirements.
  • Power Management: With its power-saving modes, including stop and wait modes, the MC68HC11F1CPU4 ensures efficient power consumption for battery-powered applications.

Applications:

The MC68HC11F1CPU4 is ideal for a multitude of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Home appliances
  • Medical devices

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The MC68HC11F1CPU4 microcontroller is manufactured to meet the stringent requirements of the industry, ensuring reliability and performance for critical applications.

Support and Resources:

Designers and engineers can access a wealth of resources, including datasheets, technical documentation, and development tools, to facilitate the integration of the MC68HC11F1CPU4 into their projects.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,222 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess