EN
  • EN
  • DE

MC68HC11K1CFN4

Part No MC68HC11K1CFN4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 84PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC11
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 37
Program Memory Type ROMless
EEPROM Size 640 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 84-PLCC (29.21x29.21)
Win Source Part Number 1073715-MC68HC11K1CFN4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68HC11K1CFN4 CAD Model

Description

Product Overview: MC68HC11K1CFN4 Microcontroller

The MC68HC11K1CFN4 is a versatile microcontroller unit (MCU) from NXP Semiconductors, renowned for its high-performance and integrated features designed to support a wide range of applications. This powerful MCU is based on the HC11 family, which is well-known for its reliability and ease of use in embedded systems.

Key Features

  • Advanced CPU: The MC68HC11K1CFN4 is equipped with a sophisticated 8-bit CPU, capable of handling complex tasks efficiently. Its architecture is optimized for low power consumption and high-speed processing, making it an ideal choice for battery-powered and time-critical applications.
  • Memory: This MCU comes with a generous amount of onboard memory, including 512 bytes of RAM and 1024 bytes of EEPROM, allowing for flexible data storage and management without the need for external memory components.
  • Digital I/O: With numerous digital input/output (I/O) lines, this microcontroller offers ample connectivity options for interfacing with sensors, actuators, and other peripherals. Its robust I/O capabilities enable it to handle a variety of digital signals and protocols.
  • Integrated Peripherals: The MC68HC11K1CFN4 includes a range of built-in peripherals, such as an 8-channel analog-to-digital converter (ADC), a serial communication interface (SCI), and a timer system. These integrated features reduce the need for external components, simplifying design and reducing costs.
  • Package and Temperature Range: Housed in a PLCC-52 package, the MC68HC11K1CFN4 is designed to operate within an industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The MC68HC11K1CFN4 MCU is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Consumer electronics
  • Medical devices

With its robust feature set and NXP’s commitment to quality, the MC68HC11K1CFN4 microcontroller is a reliable choice for designers and engineers looking to develop sophisticated electronic products. Its mix of performance, integrated features, and versatility makes it a valuable asset in any technology-driven project.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess