EN
  • EN
  • DE

MC68HC11K1CFNE4

Part No MC68HC11K1CFNE4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC ROMLess 5V Automotive 84-Pin PLCC Rail / IC MCU 8BIT ROMLESS 84PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC11
Core Size 8-Bit
Speed 4MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 37
Program Memory Type ROMless
EEPROM Size 640 x 8
RAM Size 768 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.21x29.21)
Win Source Part Number 787878-MC68HC11K1CFNE4
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC11K1
Introduction Date September 20, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC11K1CFNE4 CAD Model

Description

Product Overview: MC68HC11K1CFNE4 Microcontroller

The MC68HC11K1CFNE4 is a powerful 8-bit microcontroller from NXP Semiconductors, renowned for its high integration and versatility in various applications. This microcontroller is part of the MC68HC11 family, which is well-known for its robust instruction set and functionality that cater to a wide range of embedded systems.

Key Features

  • Advanced CPU: At the heart of the MC68HC11K1CFNE4 is an HC11 core that operates at an efficient clock speed, providing ample processing power for complex tasks.
  • Memory Capacity: It comes equipped with a generous amount of onboard ROM, RAM, and EEPROM, which allows for flexible programming and data storage options.
  • Digital Peripherals: This microcontroller includes multiple digital communication interfaces, such as SPI and SCI, enabling it to easily interface with other digital systems and peripherals.
  • Analog Modules: The inclusion of an 8-channel analog-to-digital converter (ADC) makes it suitable for applications requiring analog signal processing.
  • Timer Functions: With a sophisticated set of timers, including a real-time interrupt timer and a computer operating properly (COP) watchdog timer, the MC68HC11K1CFNE4 ensures precise timing and system reliability.
  • Power Management: Low-power modes are available to conserve energy, making it ideal for battery-operated devices.

Applications

The MC68HC11K1CFNE4 is designed to be flexible and capable of serving a broad spectrum of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Consumer electronics
  • Medical devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the MC68HC11K1CFNE4 is no exception. It is manufactured to meet stringent industry standards, ensuring performance and reliability for critical applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess