EN
  • EN
  • DE

MC68HC16Z1MEH16

Part No MC68HC16Z1MEH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 132PQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU16 series Microcontroller IC 16-Bit 16MHz - ROMless 132-PQFP (24.13x24.13)
Manufacturer NXP
Series HC16
Package Tray
Part Status Obsolete
Core Processor CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 16
Program Memory Type ROMless
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 132-BQFP Bumpered
Case / Package 132-PQFP (24.13x24.13)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 216
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883535-MC68HC16Z1MEH16
Ultra Librarian 3D Model Ultra Librarian MC68HC16Z1MEH16 CAD Model

Description

The NXP MC68HC16Z1MEH16 is a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of automotive and industrial control applications. This 16-bit MCU is a member of the MC68HC16 family, which is renowned for its robust architecture, enhanced processing capabilities, and flexibility in a wide range of embedded systems.

Key Features

  • CPU: The core of the MC68HC16Z1MEH16 is a 16-bit CPU32+ architecture that delivers efficient processing and control, with a maximum operating frequency that ensures swift execution of complex tasks.
  • Memory: It is equipped with 16KB of RAM and 1MB of EPROM, providing ample space for both program storage and runtime data handling. This generous memory capacity allows for sophisticated software routines and buffering.
  • I/O Capabilities: A variety of input/output options are available, including multiple general-purpose I/O lines, which enable the MCU to interface with sensors, actuators, and other peripherals.
  • Timers: Integrated timers support a range of functions such as event counting, pulse generation, and time measurement, crucial for real-time applications.
  • Communication Interfaces: The microcontroller includes multiple serial communication interfaces, such as SPI and I2C, facilitating connectivity with other microcontrollers, peripheral devices, and networks.
  • Power Management: Advanced power management features help in reducing power consumption during idle or low-activity states, which is particularly beneficial for portable and automotive applications.

Applications

The MC68HC16Z1MEH16 is ideal for a wide range of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Medical devices
  • Complex data processing systems

With its powerful CPU, extensive memory, and versatile I/O options, the NXP MC68HC16Z1MEH16 microcontroller offers a scalable solution for developers looking to create sophisticated embedded systems that require reliable performance, connectivity, and power efficiency.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess