EN
  • EN
  • DE

MC68HC705C8ACPE

Part No MC68HC705C8ACPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC05 CISC 8KB EPROM 3.3V/5V 40-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Data Bus Width 8 b
Interface SCI, SPI
Max Frequency 2.1 MHz
Maximum Operating Temperature 85 °C
Memory Size 8 kB
Memory Type EPROM
Min Operating Temperature -40 °C
Number of Pins 40
Number of Programmable I/O 24
Number of Timers/Counters 1
Radiation Hardening No
RAM Size 304 B
RoHS Compliant
Win Source Part Number 987667-MC68HC705C8ACPE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC705C8ACPE CAD Model

Description

Product Overview: NXP MC68HC705C8ACPE

The MC68HC705C8ACPE is a versatile and powerful microcontroller unit (MCU) from the renowned semiconductor manufacturer NXP Semiconductors. This microcontroller is a member of the MC68HC05 family of 8-bit microcontrollers, which are well-known for their reliability, efficiency, and ease of use. The MC68HC705C8ACPE is designed to cater to a wide range of applications, from automotive and industrial control systems to consumer electronics and beyond.

This MCU is equipped with a high-performance 8-bit CPU, which operates at a nominal frequency of 2.1 MHz. It features 8KB of on-chip OTP (One-Time Programmable) ROM, which is ideal for storing firmware and applications that do not require frequent updates. Additionally, it includes 176 bytes of RAM, providing sufficient space for temporary data storage during operation.

The MC68HC705C8ACPE is designed with versatility in mind, offering a variety of integrated peripherals. These include an 8-channel, 8-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals, making it a great choice for sensor interfacing and data acquisition tasks. It also has two 16-bit timers, which are essential for tasks that require precise timing and event counting.

Connectivity is a key feature of the MC68HC705C8ACPE, as it provides a serial communication interface (SCI) for easy data exchange with other devices. The MCU also includes a computer operating properly (COP) watchdog system, which ensures that systems remain reliable and can recover from fault conditions.

The device is housed in a 40-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as for permanent installations in embedded systems. The temperature range of the MC68HC705C8ACPE is from -40°C to +85°C, ensuring stable operation in extreme environmental conditions.

Overall, the NXP MC68HC705C8ACPE is a robust and feature-rich microcontroller that provides an excellent foundation for a wide array of electronic projects and commercial products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess