EN
  • EN
  • DE

MC68HC711E20CFN4

Part No MC68HC711E20CFN4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 20KB OTP 52PLCC / HC11 HC11 Microcontroller IC 8-Bit 4MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tube
Product Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 4MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Size 20KB (20K x 8)
Program Memory Type OTP
EEPROM Size 512 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.1x19.1)
Base Product Number MC68HC711
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 23
Win Source Part Number 1316700-MC68HC711E20CFN4
Ultra Librarian 3D Model Ultra Librarian MC68HC711E20CFN4 CAD Model

Description

Product Overview: MC68HC711E20CFN4

The MC68HC711E20CFN4 is a powerful microcontroller unit (MCU) developed by NXP Semiconductors, designed for a wide range of embedded applications. This MCU is part of the HC11 family, known for its robust architecture and versatile features, making it an ideal choice for automotive, industrial control, and consumer electronics applications.

Key Features

  • Advanced CPU: At the heart of the MC68HC711E20CFN4 is an efficient 8-bit CPU providing a perfect balance between power consumption and processing capability, ensuring reliable performance for critical tasks.
  • On-Chip Memory: The device includes 20KB of on-chip read-only memory (ROM) and 512 bytes of random-access memory (RAM), facilitating quick data access and efficient storage for real-time operations.
  • Digital Peripherals: Equipped with versatile digital peripherals, the MCU features a range of input/output (I/O) ports, including several general-purpose I/O lines for flexible interfacing with external components.
  • Analog-to-Digital Converter: An integrated 8-channel analog-to-digital converter (ADC) allows the MCU to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Timer Functions: The inclusion of sophisticated timer functions, such as a real-time interrupt timer and a computer operating properly (COP) watchdog timer, helps to maintain system integrity and enhance application responsiveness.
  • Serial Communication Interface: A built-in serial communication interface supports serial data exchange with other devices, enabling network connectivity and data transmission in complex systems.

Applications

The MC68HC711E20CFN4's comprehensive feature set makes it suitable for a variety of applications, including:

  • Automotive control systems
  • Industrial automation and process control
  • Smart home devices and consumer electronics
  • Medical monitoring equipment
  • Robotics and embedded control systems

Package and Quality

The MC68HC711E20CFN4 is packaged in a 52-pin PLCC (Plastic Leaded Chip Carrier), which offers a compact footprint while allowing for efficient heat dissipation. NXP's commitment to quality ensures that this MCU meets stringent industry standards for reliability and performance, making it a trusted choice for designers and engineers.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess