EN
  • EN
  • DE

MC68HC908GZ16MFA

Part No MC68HC908GZ16MFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V Automotive 48-Pin LQFP / IC MCU 8BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 37
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 787902-MC68HC908GZ16MFA
Popularity Medium
Supply and Demand Status Limited
Family Name MC908
Introduction Date February 28, 2003
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908GZ16MFA CAD Model

Description

The NXP MC68HC908GZ16MFA is a versatile and powerful microcontroller that is part of the MC68HC08 family. This integrated circuit is designed to cater to a wide range of embedded applications requiring a robust control system with a high level of integration.

At the heart of the MC68HC908GZ16MFA is an 8-bit HC08 central processing unit (CPU), which provides a solid balance between performance and power consumption. The microcontroller operates at a frequency of up to 8 MHz, ensuring swift processing capabilities for time-sensitive tasks. It is equipped with 16KB of flash memory, allowing for ample space to store application code, and 512 Bytes of RAM for efficient data manipulation.

One of the standout features of the MC68HC908GZ16MFA is its rich set of peripherals. It includes an 8-channel, 10-bit analog-to-digital converter (ADC) that enables the microcontroller to interface with analog sensors and convert their readings into digital values for processing. The device also boasts two serial communications interface (SCI) modules, which facilitate serial communication with other devices, as well as an SPI module for high-speed synchronous serial data transfer.

The microcontroller's timer module includes an 8-channel timer interface module (TIM) that can be used for a variety of timing and pulse width modulation (PWM) applications. This feature is particularly useful for motor control, lighting control, and other applications requiring precise timing control. Additionally, the MC68HC908GZ16MFA provides 38 general-purpose input/output (GPIO) pins, which greatly expand the microcontroller's interfacing capabilities with various external devices.

The device is housed in a 48-pin LQFP package, which is suitable for space-constrained applications. It also supports a wide operating voltage range from 2.7V to 5.5V, allowing for flexibility in power supply design. With its integrated power-on reset and low-voltage inhibit circuits, the MC68HC908GZ16MFA ensures reliable operation even under variable power conditions.

In summary, the NXP MC68HC908GZ16MFA microcontroller is a highly integrated, feature-rich solution perfect for designers looking for an efficient and flexible control system for their embedded applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess