EN
  • EN
  • DE
  • IT

MC68HC908JB12JDW

Part No MC68HC908JB12JDW
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000705-MC68HC908JB12JDW
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 6MHz
Connectivity SCI, USB
Peripherals LED, LVD, POR, PWM
Ultra Librarian 3D Model Ultra Librarian MC68HC908JB12JDW CAD Model

Description

NXP MC68HC908JB12JDW Microcontroller

The NXP MC68HC908JB12JDW is a robust 8-bit microcontroller designed for a broad range of applications. This high-performance microcontroller is part of the MC68HC08 family and features a versatile set of peripherals, making it an ideal choice for automotive, industrial control, and consumer electronics.

Key Features:

  • Core: HC08 Central Processing Unit (CPU) with a maximum CPU frequency of 8 MHz, providing a balance of processing power and energy efficiency.
  • Memory: 12 KB of on-chip, in-system programmable FLASH memory, which allows for easy firmware updates and data storage, and 256 bytes of RAM for efficient data handling.
  • Timers: Includes an 8-channel, 16-bit timer interface module (TIM) that offers input capture, output compare, and pulse-width modulation (PWM) capabilities for precise timing operations.
  • Communication Interfaces: Equipped with a serial communications interface (SCI) and a serial peripheral interface (SPI) for versatile serial data exchange with peripheral devices.
  • Input/Output: Provides 38 general-purpose input/output (GPIO) pins, which enhance the flexibility and adaptability of the device in various application circuits.
  • Analog-to-Digital Converter: An 8-channel, 10-bit ADC for accurate analog signal conversion, suitable for sensor interfacing and data acquisition tasks.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 5.5V, accommodating a variety of power sources and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 28-pin SOIC package, providing a compact form factor for space-constrained applications.

The MC68HC908JB12JDW also includes system protection features like a low-voltage detection module with a reset generation capability, to protect the system against unstable power conditions. Additionally, a computer operating properly (COP) watchdog system ensures the microcontroller operates within its expected parameters, providing an extra layer of reliability.

Whether you're designing an advanced automotive system, sophisticated industrial controls, or innovative consumer electronics, the NXP MC68HC908JB12JDW microcontroller offers the performance, versatility, and reliability to meet your project's requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess