EN
  • EN
  • DE

MC68HRC908JK1CDW

Part No MC68HRC908JK1CDW
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC
Manufacturer NXP
Series HC08
Package Tube
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LED, LVD, POR, PWM
Number of I/O 15
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.3V
Data Converters A/D 12x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MC68
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883555-MC68HRC908JK1CDW
Ultra Librarian 3D Model Ultra Librarian MC68HRC908JK1CDW CAD Model

Description

The NXP MC68HRC908JK1CDW is a high-performance microcontroller designed to cater to a wide array of applications that require low power consumption and high integration. This sophisticated piece of technology is part of NXP's HCS08 family of microcontrollers, which are renowned for their robust instruction set and exceptional functionality.

Key Features:

  • Core: The device is built around an efficient 8-bit HCS08 central processing unit (CPU) that provides a solid balance between speed and power efficiency.
  • Memory: It comes with 8KB of flash memory, which is ideal for storing firmware and applications, and 256 bytes of RAM for operational data storage.
  • Speed: The microcontroller operates at a maximum internal bus frequency of 8 MHz, ensuring swift processing capabilities for time-sensitive tasks.
  • Operating Voltage: It has a versatile operating voltage range from 2.7V to 5.5V, accommodating a variety of power supply conditions.
  • I/O Pins: Equipped with 16 general-purpose input/output (GPIO) pins, the MC68HRC908JK1CDW allows for flexible interfacing with peripheral devices and sensors.
  • Peripherals: The microcontroller includes a range of integrated peripherals such as an 8-channel, 10-bit analog-to-digital converter (ADC), a serial communications interface (SCI), and a timer module that includes an 8-bit pulse-width modulator (PWM).
  • Package: It is offered in a compact 20-pin SOIC package, which is suitable for space-constrained applications.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.

The NXP MC68HRC908JK1CDW is an excellent choice for designers looking for a microcontroller that provides a perfect blend of low power consumption and high functionality without compromising on performance. Whether it's for automotive, industrial control, consumer electronics, or Internet of Things (IoT) applications, this microcontroller is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6160 $56.5600
80+ $1.3260 $106.0800
120+ $1.2845 $154.1400
165+ $1.2431 $205.1115
210+ $1.2017 $252.3570
280+ $1.0774 $301.6720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess