EN
  • EN
  • DE

MC68MH360ZP33L

Part No MC68MH360ZP33L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 33MHZ 357BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32+ Microprocessor IC series 1 Core, 32-Bit 33MHz 357-PBGA (25x25)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor CPU32+
Speed 33MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 357-BGA
Case / Package 357-PBGA (25x25)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926221-MC68MH360ZP33L
Ultra Librarian 3D Model Ultra Librarian MC68MH360ZP33L CAD Model

Description

Introducing the NXP MC68MH360ZP33L Microprocessor

The NXP MC68MH360ZP33L is a high-performance microprocessor that is part of NXP's illustrious 68K family. This integrated circuit is designed to deliver exceptional processing capabilities for a wide range of applications, making it an ideal choice for designers looking to push the boundaries of what's possible with embedded systems.

Key Features

  • Processor Core: The MC68MH360ZP33L is built around a 32-bit 68060 microprocessor core, which is known for its robust performance and efficiency. This core operates at a frequency of 33 MHz, providing a balanced combination of speed and power consumption.
  • On-Chip Memory Management: It includes a fully integrated memory management unit (MMU) that simplifies system design by handling all aspects of memory control, including virtual memory and cache operations.
  • Cache Memory: The microprocessor is equipped with separate instruction and data caches, each being 8 KB in size. This feature helps to optimize system performance by reducing memory latency.
  • Bus Interface: With a dynamic bus sizing of 8, 16, or 32 bits, the MC68MH360ZP33L can interface with a variety of peripherals and memory devices, offering flexibility in system design.
  • Superscalar Architecture: The device's superscalar architecture allows for multiple instructions to be executed in parallel, significantly improving the throughput and overall performance of the system.

Applications

The versatility of the MC68MH360ZP33L makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Medical devices
  • Advanced robotics
  • Automotive electronics

Reliability and Support

NXP is known for its commitment to quality and reliability. The MC68MH360ZP33L is no exception, as it is manufactured to meet the highest industry standards. Furthermore, NXP provides comprehensive technical support for their products, ensuring that designers and engineers can confidently integrate this microprocessor into their solutions.

Whether you're developing a sophisticated industrial controller or an innovative consumer product, the NXP MC68MH360ZP33L offers the performance, features, and reliability needed to create a successful application.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess