EN
  • EN
  • DE

MC68SZ328VH66V

Part No MC68SZ328VH66V
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030655-MC68SZ328VH66V
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68SZ328VH66V CAD Model

Description

Introducing the NXP MC68SZ328VH66V Microcontroller

The NXP MC68SZ328VH66V is a highly integrated microcontroller designed to offer a robust solution for advanced embedded control applications. This powerful component is part of NXP's DragonBall family of processors, which are renowned for their exceptional performance and flexibility. With its comprehensive set of features, the MC68SZ328VH66V is an ideal choice for designers looking to develop sophisticated systems in a compact form factor.

Key Features

  • High-Performance Core: At the heart of the MC68SZ328VH66V lies a 32-bit ARM architecture-based core, capable of delivering high computational speeds. This makes it suitable for processing-intensive applications that require rapid data handling and real-time operations.
  • Integrated Memory: The microcontroller comes with built-in memory modules, including RAM and ROM, facilitating efficient data storage and retrieval without the need for additional external memory components.
  • Multiple Communication Interfaces: Offering a range of communication options such as UART, SPI, and I2C, the MC68SZ328VH66V ensures seamless connectivity with other peripherals and devices, enabling complex system integrations.
  • Flexible Power Management: The device features advanced power management capabilities that help in reducing power consumption during idle or low-activity periods, thereby extending the battery life of portable applications.
  • Digital and Analog Peripherals: A suite of onboard peripherals, including timers, analog-to-digital converters (ADCs), and pulse-width modulation (PWM) controllers, provides the versatility needed to handle a wide array of tasks within a single chip.

Applications

The MC68SZ328VH66V is designed to cater to a diverse range of applications. It is particularly well-suited for portable devices due to its power efficiency and compact footprint. Common applications include:

  • Handheld computing devices
  • Industrial control systems
  • Medical equipment
  • Smart home automation
  • Automotive electronics

Reliability and Support

NXP is committed to providing long-term support and reliability for its products. The MC68SZ328VH66V is backed by NXP's extensive documentation, development tools, and a supportive community of developers and engineers. This ensures that designers and manufacturers can confidently choose the MC68SZ328VH66V for their critical projects, knowing they have the support needed to bring their products to market successfully.

With its combination of performance, integration, and support, the NXP MC68SZ328VH66V stands out as a smart choice for developers looking to push the boundaries of what's possible with today's microcontroller technology.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess