EN
  • EN
  • DE

FH8066501715938S R2KM

Part No FH8066501715938S R2KM
Manufacturer Intel
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976580-FH8066501715938S R2KM
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH8066501715938S R2KM CAD Model

Description

The FH8066501715938S R2KM is a CPU (Central Processing Unit) manufactured by Intel. This processor is designed for desktop computers and workstations, offering a balance of performance and power efficiency. It is commonly used in various applications, including gaming, content creation, and general-purpose computing. The processor incorporates multiple cores and threads, enabling it to handle demanding workloads and multitasking efficiently.

Applications

  • Gaming: Provides the processing power required for running modern video games at high frame rates and resolutions.
  • Content Creation: Used for video editing, 3D rendering, and other content creation tasks.
  • General-Purpose Computing: Handles everyday tasks such as web browsing, office productivity, and multimedia playback.
  • Workstations: Powers professional workstations used for engineering, scientific research, and data analysis.
  • Servers: Can be used in entry-level server applications requiring moderate processing power.

Features

  • Multi-Core Architecture: Incorporates multiple cores to enable parallel processing and improved performance.
  • High Clock Speed: Operates at a high clock frequency, allowing for fast execution of instructions.
  • Integrated Graphics: Features an integrated graphics processing unit (GPU) for basic graphics processing.
  • Large Cache Memory: Includes a large cache memory to reduce latency and improve data access times.
  • Support for DDR4 Memory: Supports high-speed DDR4 memory for fast data transfer rates.

Benefits

  • Improved Performance: Multi-core architecture and high clock speed contribute to faster processing speeds.
  • Enhanced Multitasking: Enables smooth multitasking and efficient handling of multiple applications.
  • Integrated Graphics: Provides basic graphics capabilities without the need for a dedicated graphics card.
  • Reduced Power Consumption: Designed for energy-efficient operation, reducing power consumption and heat generation.
  • Enhanced Responsiveness: Large cache memory and fast memory support contribute to a more responsive user experience.

Additional Details

The FH8066501715938S R2KM is typically based on a specific Intel microarchitecture, such as Skylake or Kaby Lake. The number of cores and threads, clock speed, cache size, and integrated graphics capabilities vary depending on the specific model. The processor is designed to be installed in a compatible motherboard socket, such as LGA 1151. It requires a suitable cooling solution to dissipate heat and maintain stable operation.

The processor's performance can be further enhanced by using a dedicated graphics card, installing sufficient RAM, and optimizing the operating system. Consult the Intel documentation for detailed information on processor specifications, supported technologies, and installation guidelines. Proper handling and installation procedures should be followed to prevent damage to the processor and ensure optimal performance.

You May Also Be Interested in

Panasonic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Lowest to $6.0469
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess