EN
  • EN
  • DE

MC705L16CFUE

Part No MC705L16CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 16KB OTP 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HC05
Data Bus Width 8-Bit
Speed 2.1MHz
Connectivity SPI
Peripherals LCD, POR, WDT
The number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Date RAM Size 512 x 8
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Family Part Number MC705
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 1219080-MC705L16CFUE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC705L16CFUE CAD Model

Description

Introducing the NXP MC705L16CFUE Microcontroller

The NXP MC705L16CFUE is a cutting-edge microcontroller designed to meet the rigorous demands of modern embedded systems. Built upon the robust HC05 microcontroller family, this device offers a perfect blend of power, efficiency, and versatility, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced CPU: At the heart of the MC705L16CFUE lies a high-performance HC05 core, providing efficient processing capabilities with a rich instruction set optimized for control applications.
  • Memory: This microcontroller boasts 16KB of on-chip OTP (One-Time Programmable) ROM, along with 512 bytes of RAM, ensuring ample space for code and data storage.
  • Input/Output: With numerous digital I/O ports, this device offers flexible interfacing options, allowing it to easily connect with sensors, actuators, and other peripherals.
  • Robust Timer System: The MC705L16CFUE features a sophisticated timer system, including a 16-bit timer and additional 8-bit timers, suitable for precise event measurement and real-time control tasks.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit A/D converter enables the microcontroller to process analog signals, making it perfect for applications that require sensor data acquisition.
  • Communication Interfaces: This microcontroller supports serial communication via a versatile SCI (Serial Communication Interface), allowing for easy data exchange with other microcontrollers and devices.
  • Power Management: Designed with power efficiency in mind, the MC705L16CFUE includes power-saving modes such as STOP and WAIT, which help minimize power consumption during idle times.
  • Package: The device is available in a compact 52-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a small footprint while providing sufficient I/O capabilities for complex tasks.

Applications

The NXP MC705L16CFUE is a versatile microcontroller that can be utilized in a myriad of applications, ranging from automotive control systems to industrial automation, consumer electronics, and beyond. Its robust feature set allows designers to implement complex algorithms and control schemes, while its reliability and efficiency make it a top choice for mass-produced, resource-constrained products.

Whether you're developing a sophisticated automotive sensor system, a smart home device, or a power-efficient portable gadget, the NXP MC705L16CFUE provides the performance and features necessary to bring your innovative ideas to life.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess