EN
  • EN
  • DE

MC711K4CFNE3

Part No MC711K4CFNE3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Freescale Semiconductor, Inc. | IC MCU 8BIT 24KB OTP 84PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC11
Data Bus Width 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 62
Program Memory Size 24KB (24K x 8)
Program Memory Type OTP
EEPROM Size 640 x 8
Date RAM Size 768 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 84-LCC
Supplier Device Package 84-PLCC (29.29x29.29)
Family Part Number MC711K4
Manufacturer Pack Quantity 15
MSL Level 3 (168 Hours)
Win Source Part Number 1219082-MC711K4CFNE3
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC711K4CFNE3 CAD Model

Description

The NXP MC711K4CFNE3 microcontroller is a highly sophisticated and versatile integrated circuit designed for a wide range of embedded applications. This powerful microcontroller is built on a robust architecture that is optimized for automotive and industrial control systems, offering reliable performance in demanding environments.

Key Features:

  • Core Processor: The MC711K4CFNE3 is equipped with a 16-bit CPU that delivers efficient processing capabilities for complex algorithms and control tasks.
  • Memory: It includes a generous amount of onboard memory, featuring both flash and RAM, which facilitates smooth and fast execution of applications.
  • I/O Ports: A variety of input/output ports are available, providing ample connectivity options for peripherals and external devices, allowing for flexible system design.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including CAN, SPI, and I2C, enabling it to interface with other microcontrollers and modules in a system network.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Timers and PWM: Advanced timing and pulse-width modulation (PWM) features support complex timing operations and motor control applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for automotive and industrial environments that experience extreme conditions.

Applications:

The NXP MC711K4CFNE3 is ideal for a variety of applications, such as:

  • Automotive engine control units
  • Industrial automation systems
  • Robotics and motion control
  • Embedded systems requiring real-time control

With its robust set of features and capabilities, the NXP MC711K4CFNE3 microcontroller is a top choice for engineers and designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess