EN
  • EN
  • DE

MC711P2CFNE4

Part No MC711P2CFNE4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 84PLCC / HC11 HC11 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 84-PLCC (29.29x29.29)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC11
Package Tube
Product Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 4MHz
Connectivity MI Bus, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
EEPROM Size 640 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.29x29.29)
Base Product Number MC711
Standard Package 15
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345800-MC711P2CFNE4
Ultra Librarian 3D Model Ultra Librarian MC711P2CFNE4 CAD Model

Description

Product Overview: NXP MC711P2CFNE4

The NXP MC711P2CFNE4 is a state-of-the-art microcontroller designed to cater to the demanding needs of modern embedded systems. This robust and versatile MCU is part of NXP's 16-bit microcontroller family, offering a perfect blend of performance, power efficiency, and a rich set of features.

Key Features:

  • Core: At the heart of the MC711P2CFNE4 is a powerful 16-bit CPU, which provides a balanced performance for both computational tasks and control-oriented operations.
  • Memory: Equipped with ample memory, it includes integrated flash memory for program storage, and RAM for data processing, facilitating complex applications and multitasking.
  • Connectivity: With a variety of communication interfaces, this microcontroller supports multiple connectivity options such as I2C, SPI, and CAN, enabling it to interface with a wide range of peripherals and other microcontrollers.
  • Timers and Counters: A suite of timers and counters are built-in, providing accurate timing and control for tasks such as pulse width modulation (PWM) and event counting.
  • Analog to Digital Converter (ADC): The integrated ADC allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition.
  • Robust Security: Security features are embedded to ensure data integrity and secure communication, which is essential for applications where data protection is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC711P2CFNE4 is suitable for battery-powered devices and applications where power conservation is critical.

Applications:

The versatility of the NXP MC711P2CFNE4 makes it ideal for a wide range of applications, including but not limited to automotive control systems, industrial automation, smart home devices, and medical equipment. Its robust feature set ensures that it can meet the requirements of complex and sophisticated systems.

Conclusion:

The NXP MC711P2CFNE4 microcontroller is a powerful and efficient solution for developers looking to create advanced and reliable embedded systems. Its comprehensive feature set and connectivity options make it a highly adaptable and secure choice for a multitude of electronic applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess