EN
  • EN
  • DE

MC8640HX1250HE

Part No MC8640HX1250HE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.25GHZ 994FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 994-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e600
Speed 1.25GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 994-BCBGA, FCCBGA
Case / Package 994-FCCBGA (33x33)
Family Name MC864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926372-MC8640HX1250HE
Ultra Librarian 3D Model Ultra Librarian MC8640HX1250HE CAD Model

Description

The NXP MC8640HX1250HE is a high-performance, power-efficient embedded processor that is part of the PowerQUICC III family of processors. This product leverages the advanced e600 core to deliver exceptional computing capabilities suitable for a wide range of applications, including networking, telecommunications, industrial control, and military systems.

Key Features

  • Core: The processor features a dual-core e600 PowerPC core, each running at a speed of up to 1.25 GHz, providing robust performance for multitasking and complex processing tasks.
  • Cache: It includes an integrated L2 cache that can be configured as either private per core or shared between cores, enhancing the efficiency of data processing and system performance.
  • Memory Support: The MC8640HX1250HE supports a wide array of memory options, including DDR2 and DDR3 SDRAMs, allowing for flexibility in system design and future-proofing for evolving memory standards.
  • Connectivity: With an array of high-speed I/O interfaces such as Gigabit Ethernet, PCI Express, and Serial RapidIO, this processor can handle extensive data throughput and connectivity requirements.
  • Power Efficiency: Despite its powerful performance capabilities, the MC8640HX1250HE is designed with power efficiency in mind, making it suitable for energy-sensitive applications.
  • Security: It features an on-chip security engine that supports a variety of algorithms and protocols to ensure secure data transmission and storage, which is critical for sensitive applications.

Applications

The versatility of the MC8640HX1250HE makes it ideal for a range of applications. In the networking space, it excels in routers, switches, and network control planes. For telecommunications, it is used in base station controllers, gateways, and network management systems. It also finds its place in industrial control systems and is well-suited for use in rugged environments, such as those found in military applications.

Why Choose the MC8640HX1250HE?

Choosing the NXP MC8640HX1250HE means selecting a processor that offers a balance of high-speed processing, connectivity, and power efficiency. Its dual-core architecture and comprehensive feature set make it an excellent choice for developers looking to create sophisticated systems that require reliable and secure performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess