EN
  • EN
  • DE

MC908AS60AMFUE

Part No MC908AS60AMFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8.4MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 52
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 15x8b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Family Part Number MC908AS60
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 754762-MC908AS60AMFUE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908AS60AMFUE CAD Model

Description

Product Overview: NXP MC908AS60AMFUE Microcontroller

The NXP MC908AS60AMFUE is a powerful and versatile 8-bit microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This microcontroller is part of the MC9S08 family, which is renowned for its high performance, reliability, and ease of use.

At the heart of the MC908AS60AMFUE lies a robust HC08 core that operates at a maximum frequency of 8 MHz, providing a balanced combination of processing power and energy efficiency. The device comes equipped with 60KB of flash memory, allowing for substantial program storage, and 2KB of RAM for efficient data handling. These memory capabilities ensure that developers have enough space to implement complex algorithms and functionalities.

One of the key features of this microcontroller is its rich set of peripherals. It includes multiple 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), and a Serial Communications Interface (SCI) that supports a variety of serial protocols, making it suitable for interfacing with a broad range of sensors, actuators, and communication modules. Additionally, the device provides a Serial Peripheral Interface (SPI) for high-speed data transfer.

The MC908AS60AMFUE is designed with robustness in mind, offering a wide operating voltage range from 3.0V to 5.5V, which is crucial for automotive and industrial environments where power supply variations are common. Its temperature range of -40°C to +125°C ensures reliable operation under extreme conditions.

For development and debugging, the microcontroller supports in-circuit programming and in-circuit emulation via a Background Debug Mode (BDM) interface, simplifying the development process and reducing time to market. The package is a 64-QFP (Quad Flat Package), which provides a compact footprint while still offering ample I/O options for interfacing with external components.

In summary, the NXP MC908AS60AMFUE microcontroller is a robust and feature-rich solution that provides designers with a flexible platform for creating sophisticated applications in automotive and industrial control systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess