EN
  • EN
  • DE

MC908AZ32ACFUER

Part No MC908AZ32ACFUER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 32KB Flash 5V Automotive 64-Pin PQFP T/R / IC MCU 8BIT 32KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Reel package
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 15x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-QFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 788044-MC908AZ32ACFUER
Popularity Medium
Supply and Demand Status Limited
Family Name MC908AZ32
Introduction Date September 13, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908AZ32ACFUER CAD Model

Description

The NXP MC908AZ32ACFUER is a robust 8-bit microcontroller designed to deliver high performance and reliability for a wide range of embedded applications. This microcontroller is part of NXP's MC9S08 family, which is renowned for its user-friendly features and powerful capabilities. The MC908AZ32ACFUER is an ideal choice for designers looking to develop systems with stringent power and space constraints without compromising on processing power.

Key Features:

  • Core: This microcontroller is built around a HC08 core, which operates at a maximum frequency of 8 MHz, providing a solid balance between speed and power consumption.
  • Memory: It boasts 32KB of flash memory, allowing ample space for program storage, and 2KB of RAM for efficient data handling and processing.
  • Advanced Timer: The device includes an advanced timer module that supports multiple modes of operation, including pulse width modulation (PWM), which is essential for motor control and other applications requiring precise timing.
  • Communication Interfaces: To cater to the needs of modern embedded systems, the MC908AZ32ACFUER is equipped with a variety of communication interfaces, including SPI (Serial Peripheral Interface) and I2C, facilitating easy integration into a broader system architecture.
  • Robust I/O Capabilities: With up to 38 general-purpose I/O pins, this microcontroller can handle multiple input and output operations, making it highly versatile for a range of applications.
  • Low Power Consumption: It features multiple power-saving modes, which are crucial for battery-operated devices, ensuring longer operational periods between charges.
  • Packaging: The microcontroller comes in a compact 64-QFP (Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The NXP MC908AZ32ACFUER is designed for applications that require a high level of integration, such as automotive control systems, industrial automation, consumer electronics, and smart sensors. Its reliability and comprehensive feature set make it an excellent choice for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess