EN
  • EN
  • DE

MC908EY16CFAER

Part No MC908EY16CFAER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 5V 32-Pin LQFP T/R / IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity LIN, SCI, SPI
Peripherals POR, PWM
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788048-MC908EY16CFAER
Popularity Medium
Supply and Demand Status Balance
Family Name MC908EY16
Introduction Date June 09, 2005
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908EY16CFAER CAD Model

Description

Product Overview: NXP MC908EY16CFAER Microcontroller

The NXP MC908EY16CFAER is a highly integrated microcontroller designed to cater to a broad range of applications, including automotive, industrial control, and consumer electronics. With its robust architecture and versatile features, this microcontroller is engineered to deliver exceptional performance and reliability.

Key Features:

  • Core: The MC908EY16CFAER is built around a high-performance HC08 core, which operates at a maximum frequency of 8 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: This microcontroller comes with 16 KB of on-chip flash memory, allowing for ample space for application code storage, and 512 bytes of RAM for efficient data handling and processing.
  • I/O Ports: It is equipped with multiple general-purpose input/output (GPIO) ports, enabling it to connect and control a wide array of external devices and sensors.
  • Timers: An array of timers, including an 8-bit and 16-bit timer, provide versatile timing and control options suitable for a variety of tasks such as pulse width modulation (PWM) and event counting.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows the microcontroller to convert analog signals into digital data, facilitating the use of analog sensors and inputs in digital applications.
  • Communication Interfaces: It supports multiple communication protocols including Serial Peripheral Interface (SPI) and Serial Communication Interface (SCI), allowing for easy integration into communication networks and interfacing with other devices.
  • Voltage Range: The operating voltage range of 2.7V to 5.5V makes this microcontroller suitable for various power environments, ensuring flexibility in system design.
  • Package: The MC908EY16CFAER is available in a compact 32-pin QFP package, which is ideal for space-constrained applications.

Applications:

The versatility and comprehensive feature set of the NXP MC908EY16CFAER make it an excellent choice for a myriad of applications. It is particularly well-suited for automotive systems such as body control modules, sensors, and keyless entry systems. In the industrial space, it can be utilized for process control, automation, and safety systems. Additionally, its capabilities extend to consumer electronics where it can power devices such as home appliances, toys, and portable gadgets.

Overall, the NXP MC908EY16CFAER is a powerful microcontroller that offers a balanced combination of performance, memory, and peripherals, making it a go-to solution for designers seeking a reliable and efficient microcontroller for their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess