EN
  • EN
  • DE

MC908GT16CBE

Part No MC908GT16CBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 5V 42-Pin SPDIP Tube / IC MCU 8BIT 16KB FLASH 42PSDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 42-SDIP (0.600", 15.24mm)
Manufacturer Package 42-PSDIP
Win Source Part Number 788058-MC908GT16CBE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908GT16
Introduction Date May 25, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908GT16CBE CAD Model

Description

NXP MC908GT16CBE Microcontroller

The NXP MC908GT16CBE microcontroller is a powerful and versatile integrated circuit designed for embedded applications requiring efficient processing and a range of interfacing capabilities. This robust microcontroller is part of NXP's MC9S08 family, which is renowned for its high performance and reliability in various industrial, automotive, and consumer applications.

At the heart of the MC908GT16CBE is a high-speed HC08 core, which operates at a maximum frequency of 16MHz. This core provides the computational power necessary to handle complex tasks and algorithms. The microcontroller comes equipped with 16KB of on-chip flash memory, offering ample space for application code and data storage. Furthermore, its 512 bytes of RAM ensure smooth operation and data manipulation during runtime.

One of the standout features of the MC908GT16CBE is its rich set of peripherals. It includes an 8-channel, 10-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks. Additionally, the microcontroller boasts two timer/pulse-width modulation (PWM) modules, which are essential for motor control, timing operations, and generating PWM signals for various control applications.

The device also offers a serial communications interface (SCI) that supports full-duplex, asynchronous serial data transfers, which can be used for connecting to a wide range of serial devices, such as sensors, modems, or other microcontrollers. Moreover, an inter-integrated circuit (I²C) bus interface is available, facilitating easy communication with other I²C compatible devices, allowing for a simplified connection to sensors, EEPROMs, and other peripherals.

For enhanced security and system integrity, the MC908GT16CBE features a watchdog timer and clock monitor, which help to prevent system failures and ensure reliable operation. The microcontroller is also designed with power-saving capabilities, including a range of low-power modes, which are critical for battery-operated devices.

Encased in a 44-pin LQFP package, the MC908GT16CBE provides a compact solution for space-constrained applications while still offering a broad array of I/O options for flexible connectivity. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a microcontroller that balances performance, power efficiency, and integration.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9034 $62.1306
21+ $5.6641 $118.9461
32+ $5.4874 $175.5968
44+ $5.3107 $233.6708
57+ $5.1340 $292.6380
76+ $4.6027 $349.8052
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess