EN
  • EN
  • DE

MC908GT8CBE

Part No MC908GT8CBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 42PSDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-PSDIP
Win Source Part Number 1074193-MC908GT8CBE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC908GT8CBE CAD Model

Description

The NXP MC908GT8CBE is a high-performance microcontroller that is part of the MC9S08 family, designed to offer a robust platform for embedded systems in a wide range of applications. Boasting a versatile 8-bit architecture, this microcontroller is engineered to provide a balance between processing power, energy efficiency, and cost-effectiveness, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features

  • CPU: 8-bit HC08 Central Processing Unit, providing a solid foundation for simple to moderately complex tasks.
  • Operating Frequency: Up to 8 MHz, enabling swift processing capabilities for real-time operations.
  • Flash Memory: 8 KB of on-chip flash memory, ensuring ample space for application code and data storage with the added benefit of in-circuit programmability.
  • RAM: 512 bytes of Random Access Memory, facilitating efficient data handling and task management.
  • I/O Pins: Multiple input/output pins for versatile connectivity options with peripherals and other devices.
  • Timers: Integrated 16-bit timer system, which is essential for precise event measurement and system timing functions.
  • Analog-to-Digital Converter (ADC): Onboard 10-bit ADC, providing accurate analog signal conversion for sensor interfacing and data acquisition tasks.
  • Power Management: Sophisticated power-saving modes, including stop and wait modes, to optimize energy consumption for battery-powered applications.
  • Voltage Range: Operates within a 2.7V to 5.5V range, accommodating various power supply configurations.
  • Package: Available in a 16-pin DIP (Dual In-line Package), which is suitable for prototyping and easy to handle in various PCB layouts.

Applications

The versatility of the MC908GT8CBE microcontroller makes it an excellent choice for a multitude of applications. It can be used in automotive control systems, smart home devices, consumer electronics, industrial control units, and much more. Its robust feature set enables developers to implement complex algorithms and control schemes, while its low power consumption ensures long-term reliability in energy-sensitive applications.

Conclusion

In summary, the NXP MC908GT8CBE microcontroller is a powerful and versatile component that offers a comprehensive set of features to meet the demands of modern embedded systems. With its robust processing capabilities, memory options, and energy efficiency, it stands as a cost-effective solution for designers looking to develop sophisticated electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess