EN
  • EN
  • DE

MC908GZ32CFJE

Part No MC908GZ32CFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 32KB Flash 3.3V/5V 32-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788060-MC908GZ32CFJE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908GZ32
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908GZ32CFJE CAD Model

Description

The NXP MC908GZ32CFJE is a robust 8-bit microcontroller that offers an optimal balance between performance, power consumption, and cost-effectiveness. Designed to cater to a wide range of applications, this microcontroller is ideal for those in the automotive, industrial, and consumer electronics sectors.

Key Features:

  • CPU: 8-bit HC08 Central Processing Unit, providing a solid foundation for simple to moderately complex computational tasks.
  • Memory: Features 32KB of Flash memory, which is ideal for storing firmware and applications, alongside 1KB of RAM for efficient data processing.
  • Speed: With a maximum CPU clock speed of 8 MHz, it delivers the necessary performance for time-sensitive operations without excessive power draw.
  • Peripherals: Includes a variety of on-chip peripherals such as a 10-bit Analog-to-Digital Converter (ADC), Serial Communications Interface (SCI), and a Serial Peripheral Interface (SPI), which enhance its interfacing capabilities.
  • Power Management: Offers multiple low-power modes, making it suitable for battery-operated devices where power efficiency is paramount.
  • I/O Pins: Comes with 38 general-purpose I/O pins, providing ample connectivity for external components and modules.
  • Package: Encased in a 64-QFP (Quad Flat Package), it ensures a compact footprint while allowing for efficient thermal management.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications:

The versatility of the MC908GZ32CFJE makes it suitable for a diverse array of applications. It can be effectively used in automotive control systems, home appliances, security systems, and small-scale robotics. Its rich set of features also makes it an excellent choice for developing smart sensors, fitness devices, and handheld consumer electronics.

Why Choose MC908GZ32CFJE?

For developers and engineers looking for a microcontroller that offers a good mix of processing power, peripheral integration, and power efficiency, the NXP MC908GZ32CFJE is an excellent option. Its robust feature set, coupled with NXP's reputation for quality and support, ensures that this microcontroller can serve as the heart of a wide variety of electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess