EN
  • EN
  • DE

MC908JL3CDWE

Part No MC908JL3CDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Radiation Hardening No
RoHS Compliant
Win Source Part Number 1077983-MC908JL3CDWE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC908JL3CDWE CAD Model

Description

NXP MC908JL3CDWE Microcontroller

The NXP MC908JL3CDWE is a robust and versatile 8-bit microcontroller designed to cater to a wide range of applications requiring efficient control and processing capabilities. This microcontroller is part of NXP's MC9S08 family and is known for its high-performance and low-power consumption, making it an ideal choice for embedded systems and smart devices.

At the heart of the MC908JL3CDWE is a high-speed HCS08 core that can operate at a maximum frequency of up to 8 MHz. This core is supported by 8KB of on-chip flash memory, which provides ample space for application code, and 256 bytes of RAM, which allows for efficient data manipulation and storage during operation.

One of the standout features of this microcontroller is its rich set of peripherals. It includes an 8-channel, 10-bit analog-to-digital converter (ADC) which enables the device to interface with analog sensors and convert their signals into digital data for processing. Additionally, it offers two 16-bit, timer/pulse-width modulation (PWM) channels that can be used for precise control of motors or for creating time-based events within the system.

The MC908JL3CDWE also boasts a serial communications interface (SCI), which facilitates serial data transmission and reception over UART, allowing for easy integration with other components and peripherals. Furthermore, an inter-integrated circuit (I2C) bus interface is available to enable communication with other microcontrollers and ICs on a shared bus, thereby expanding the microcontroller's capabilities within a complex system.

For enhanced system reliability, this microcontroller features a watchdog timer to prevent system hang-ups and a clock monitor to ensure the system clock is functioning correctly. It also includes power-saving modes such as stop and wait modes, which significantly reduce power consumption when the microcontroller is idle.

Encased in a compact 28-pin SOIC package, the NXP MC908JL3CDWE is designed for space-constrained applications. It operates over an industrial temperature range, making it suitable for harsh environments. With its combination of performance, integrated features, and reliability, the MC908JL3CDWE is a top choice for designers and engineers looking to develop sophisticated and power-conscious electronic products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess