EN
  • EN
  • DE

MC908QC16CDSE

Part No MC908QC16CDSE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V 20-Pin TSSOP Tube / IC MCU 8BIT 16KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 788068-MC908QC16CDSE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908QC16
Introduction Date November 04, 2006
ECCN EAR99
Country of Origin Japan, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908QC16CDSE CAD Model

Description

The NXP MC908QC16CDSE is a high-performance microcontroller designed to cater to a wide range of embedded applications. This MCU is part of NXP's MC9S08 family, which is renowned for its integration of a rich set of features and its flexibility, making it an ideal choice for both complex and straightforward tasks.

At the heart of the MC908QC16CDSE is an 8-bit HCS08 central processing unit (CPU), which operates at a speed of up to 16 MHz. This provides the computational power necessary to handle multiple tasks efficiently. The microcontroller comes with 16KB of on-chip flash memory, which is ample space for storing application code and data. Additionally, it is equipped with 512 bytes of RAM, ensuring smooth operation and data processing.

One of the standout features of this microcontroller is its robust I/O capabilities. It includes multiple general-purpose input/output (GPIO) pins that can be configured to interface with a variety of peripherals and sensors. This flexibility makes it an excellent choice for industrial control systems, consumer electronics, automotive applications, and more.

The MC908QC16CDSE also boasts a range of integrated peripherals that enhance its functionality. These include an 8-channel, 10-bit analog-to-digital converter (ADC), which allows the MCU to convert analog signals into digital data for processing. It also has a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I²C) bus for serial communication, enabling the microcontroller to connect with other devices and microcontrollers within a system.

For safety-critical applications, the MC908QC16CDSE includes a watchdog timer that helps to maintain system integrity by resetting the MCU in the event of a software anomaly or malfunction. Furthermore, it features power-saving modes, which are essential for battery-operated devices, allowing them to conserve energy and extend operational life.

In conclusion, the NXP MC908QC16CDSE is a versatile and reliable microcontroller that offers a balance between performance and power efficiency. Its comprehensive set of features and peripherals make it suitable for a broad spectrum of applications where dependability and adaptability are key.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess