EN
  • EN
  • DE

MC908QF4CFJ

Part No MC908QF4CFJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 4KB Flash 2.5V/3.3V 32-Pin LQFP / IC MCU 8BIT 4KB FLASH 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 2MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788071-MC908QF4CFJ
Popularity Medium
Supply and Demand Status Limited
Family Name MC908QF4
Introduction Date May 15, 2004
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908QF4CFJ CAD Model

Description

Product Overview: NXP MC908QF4CFJ Microcontroller

The NXP MC908QF4CFJ is a versatile and powerful microcontroller designed to meet the demanding requirements of embedded systems. It is part of NXP's MC9S08QG8 series and offers a robust set of features that make it ideal for a wide range of applications, including but not limited to, automotive, industrial control, consumer electronics, and smart sensing solutions.

Key Features:

  • Core: This device is built around a high-performance 8-bit HCS08 central processing unit (CPU), capable of speeds up to 8 MHz, providing the computational power necessary for complex tasks and algorithms.
  • Memory: It comes with 4KB of on-chip flash memory, which is ideal for storing firmware and application code, and 128 bytes of Random Access Memory (RAM), facilitating efficient data manipulation and storage.
  • I/O Options: The MC908QF4CFJ offers a variety of input/output options, including multiple general-purpose input/output (GPIO) pins that allow for interfacing with external devices and sensors.
  • Analog-to-Digital Converter: An integrated 10-bit analog-to-digital converter (ADC) provides precise measurement capabilities, which is essential for applications requiring sensor data acquisition.
  • Timers: It features an 8-bit and 16-bit timer, which are crucial for managing time-related tasks such as pulse width modulation (PWM) for motor control or timing intervals for task scheduling.
  • Power Efficiency: Designed for low-power consumption, it supports multiple power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Package: The microcontroller is available in a compact 16-pin QFN package, which allows for a small footprint on printed circuit boards (PCBs).
  • Temperature Range: It operates within an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Potential Applications:

The MC908QF4CFJ's combination of processing power, memory capacity, and integrated peripherals make it a prime choice for a multitude of applications. It can be used in the development of automotive control systems, home automation devices, portable medical instruments, and other embedded systems that require a compact, yet powerful microcontroller.

With its robust feature set and NXP's reputation for quality, the MC908QF4CFJ is a microcontroller that delivers both performance and reliability, making it a go-to solution for engineers and designers seeking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess