EN
  • EN
  • DE

MC908QY2AMDTE

Part No MC908QY2AMDTE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 1.5KB Flash 3.3V/5V 16-Pin TSSOP Tube / IC MCU 8BIT 1.5KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 788075-MC908QY2AMDTE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908QY2
Introduction Date March 13, 2006
ECCN 3A991.a.2
Country of Origin Japan, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908QY2AMDTE CAD Model

Description

The NXP MC908QY2AMDTE is a robust and versatile 8-bit microcontroller designed to cater to a wide range of applications. This high-performance component is part of the MC9S08QY family, which is renowned for its integration of a rich feature set with exceptional reliability. It is particularly suitable for industrial control systems, automotive applications, home appliances, and consumer electronics.

Key Features

  • Core: 8-bit HC08 Central Processing Unit (CPU) providing a perfect balance between processing power and power consumption.
  • Speed: Up to 20 MHz bus speed ensuring swift data processing and responsiveness.
  • Flash Memory: 2 KB on-chip flash memory enabling reliable storage of code with in-circuit programming capability for ease of development and updates.
  • RAM: 128 bytes of Random Access Memory (RAM) for efficient data handling and manipulation.
  • I/O Ports: Multiple Input/Output ports including 16 general-purpose I/O pins for versatile connectivity and control options.
  • Timers: Integrated 16-bit timer system with input capture and output compare capabilities to manage timing-related tasks effectively.
  • Power Management: Sophisticated power-saving modes including stop and wait modes for energy-efficient operation.
  • Analog-to-Digital Converter: 4-channel, 10-bit ADC for precise analog signal measurement and conversion to digital form.
  • Temperature Range: Operates effectively over an industrial temperature range, ensuring reliability under various environmental conditions.
  • Packaging: Available in a space-saving 16-pin SOIC package that fits into compact PCB layouts.

Applications

The MC908QY2AMDTE microcontroller's rich set of features and its robust design make it an ideal choice for a multitude of applications. It is particularly adept at handling tasks that require precise timing, analog signal processing, and efficient power management. Its small footprint and low power consumption also make it suitable for portable devices and battery-powered applications.

Conclusion

Whether you're developing an advanced automotive sensor, a smart home appliance, or a power-conscious portable device, the NXP MC908QY2AMDTE microcontroller offers a reliable and cost-effective solution that does not compromise on performance. Its integration of key features with NXP's renowned engineering excellence makes it a go-to choice for developers and engineers across various sectors.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess