EN
  • EN
  • DE

MC908QY8VDWE

Part No MC908QY8VDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC
Manufacturer NXP
Series HC08
Package Tube
Part Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883851-MC908QY8VDWE
Ultra Librarian 3D Model Ultra Librarian MC908QY8VDWE CAD Model

Description

NXP MC908QY8VDWE Microcontroller

The NXP MC908QY8VDWE is a highly integrated microcontroller designed to deliver exceptional performance and reliability for a wide range of embedded applications. This device is part of the MC9S08 family, which is renowned for its user-friendly features, low power consumption, and cost-effectiveness, making it an ideal choice for industrial, automotive, and consumer electronics markets.

At the heart of the MC908QY8VDWE microcontroller is an advanced HCS08 core that operates at a maximum frequency of 8 MHz. It is equipped with 8KB of on-chip flash memory, which provides ample space for application code and data storage. The flash memory is highly reliable and supports up to 100,000 write/erase cycles, ensuring long-term stability for your applications.

This microcontroller also boasts 512 bytes of RAM, allowing for efficient handling of temporary data and smooth multitasking. With its integrated analog-to-digital converter (ADC), the MC908QY8VDWE offers precise analog signal measurement capabilities, which are essential for sensor-based applications.

Connectivity and interface options on the MC908QY8VDWE are robust. It includes a serial communication interface (SCI) that enables easy connection to various peripherals, such as sensors, actuators, and other microcontrollers. Additionally, the inclusion of an inter-integrated circuit (I²C) bus facilitates communication with other I²C-compatible devices, making it simple to expand the system's capabilities.

One of the standout features of the MC908QY8VDWE is its low power consumption. With multiple power-saving modes, including stop and wait modes, it is particularly well-suited for battery-powered applications where power efficiency is critical. This ensures that devices can run for extended periods without frequent battery changes or recharging.

The microcontroller is housed in a compact 16-pin SOIC package, which not only saves valuable board space but also simplifies the design and manufacturing process. The MC908QY8VDWE operates over an industrial temperature range, ensuring reliable performance even under harsh environmental conditions.

Overall, the NXP MC908QY8VDWE microcontroller is a versatile and reliable solution that offers a perfect blend of performance, power efficiency, and integration, making it an excellent choice for your next embedded project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess