EN
  • EN
  • DE

MC9RS08KB8CSG

Part No MC9RS08KB8CSG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16SOIC / MCU 8-bit RS08 CISC 8KB Flash 2.5V/3.3V/5V 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series RS08
Packaging Tube
Core Processor RS08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 254 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 793367-MC9RS08KB8CSG
Popularity Medium
Supply and Demand Status Limited
Family Name MC9RS08KB8
Introduction Date April 24, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9RS08KB8CSG CAD Model

Description

The NXP MC9RS08KB8CSG is a robust and versatile 8-bit microcontroller designed to cater to a wide range of applications, from consumer electronics to industrial control systems. This microcontroller is part of the RS08 family, which is known for its low power consumption, high performance, and cost-effectiveness, making it an ideal choice for designers looking to optimize their electronic products.

Key Features:

  • CPU: The MC9RS08KB8CSG is powered by an RS08 core, which operates at a maximum frequency of 20 MHz. This core is designed for rapid processing and efficient power usage, ensuring smooth operation even in power-sensitive applications.
  • Memory: It comes equipped with 8 KB of flash memory and 256 bytes of RAM. The flash memory is highly reliable and allows for in-circuit programming, which simplifies the development process and facilitates firmware updates.
  • I/O Ports: The device offers multiple general-purpose input/output (GPIO) pins, providing flexibility in interfacing with other components and peripherals. These I/O options enable the MC9RS08KB8CSG to handle a variety of tasks and signal processing requirements.
  • Timers: An integrated 8-bit modulo timer and a real-time interrupt timer help in managing time-critical tasks, making this microcontroller suitable for time-sensitive applications like motor control and event counting.
  • Analog-to-Digital Converter (ADC): The onboard 10-bit ADC allows for precise analog signal measurement, which is crucial for applications that require accurate sensor data acquisition.
  • Voltage Range: Operating voltage ranges from 1.8V to 3.6V, providing flexibility for use in various power environments and battery-powered applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The MC9RS08KB8CSG comes in a compact 16-pin SOIC package, which is suitable for space-constrained applications.

Overall, the NXP MC9RS08KB8CSG microcontroller is an excellent choice for developers looking for a cost-effective, low-power, and high-performance solution. Its rich set of features and robust design ensure that it can meet the demands of a wide array of applications, while its ease of use and development support make it accessible to engineers of all skill levels.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess