EN
  • EN
  • DE

MC9S08AC8MFDE

Part No MC9S08AC8MFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HCS08 Microcontrollers | IC MCU 8BIT 8KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 38
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 768 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Family Part Number MC9S08AC8
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Win Source Part Number 1220453-MC9S08AC8MFDE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08AC8MFDE CAD Model

Description

Product Overview: NXP MC9S08AC8MFDE Microcontroller

The NXP MC9S08AC8MFDE is a robust 8-bit microcontroller designed to cater to a wide range of applications requiring a perfect blend of power efficiency and processing capability. This microcontroller is part of the S08 family, which is known for its high-performance and cost-effective solutions. The MC9S08AC8MFDE is particularly suitable for industrial control, automotive applications, consumer electronics, and smart sensors.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit, which provides a maximum CPU frequency of 40 MHz, ensuring swift data processing and task execution.
  • Flash Memory: 8 KB of on-chip flash memory, allowing for ample space to store application code and data.
  • RAM: 512 Bytes of Random-Access Memory, offering sufficient temporary data storage for real-time operations.
  • Temperature Range: Designed to operate reliably in a wide temperature range, making it suitable for harsh environments.
  • Peripherals: Includes a variety of integrated peripherals such as an 8-channel, 10-bit Analog-to-Digital Converter (ADC), Serial Communications Interface (SCI), and an Inter-Integrated Circuit (I²C) bus, which enhance its interfacing capabilities.
  • Power Management: Features multiple power-saving modes including stop and wait modes, which help reduce power consumption during idle periods.
  • Packages: Available in a 28-SOIC package, which is ideal for space-constrained applications.

Applications:

The versatility of the MC9S08AC8MFDE makes it an ideal choice for a myriad of applications. Its robust feature set is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Smart sensing devices

Quality and Reliability:

NXP is committed to delivering high-quality and reliable products. The MC9S08AC8MFDE microcontroller is designed to meet the rigorous standards expected in professional electronic applications, ensuring long-term performance and stability.

For detailed technical specifications, application notes, and support resources, developers and engineers are encouraged to visit NXP's official website or contact authorized distributors.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess