EN
  • EN
  • DE

MC9S08AW60VFGE

Part No MC9S08AW60VFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926412-MC9S08AW60VFGE
Ultra Librarian 3D Model Ultra Librarian MC9S08AW60VFGE CAD Model

Description

NXP MC9S08AW60VFGE Microcontroller

The NXP MC9S08AW60VFGE is a highly integrated microcontroller that is part of NXP's S08 family, designed to deliver exceptional performance and reliability for a wide range of embedded applications. This microcontroller is built around an 8-bit HCS08 central processing unit (CPU) and offers a robust feature set to meet the demands of complex and power-sensitive applications.

With a maximum CPU frequency of 40 MHz, the MC9S08AW60VFGE provides the computational power needed for tasks that require quick processing and real-time responses. The device boasts a substantial 60 KB of on-chip flash memory, allowing for ample program storage, and 2 KB of RAM for efficient data handling. This combination of memory resources ensures that developers have enough space and speed to execute complex programs and manage data effectively.

The microcontroller's flash memory comes with the added benefit of being programmable in-circuit, providing greater flexibility for firmware updates and maintenance. Additionally, the device features a rich set of peripherals, including an 8-channel 10-bit analog-to-digital converter (ADC), which enables the MC9S08AW60VFGE to interface with analog sensors and convert their readings into digital values for processing.

Connectivity and communication are also strengths of this microcontroller, as it includes a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I2C) bus, making it easy to connect to other devices and components within a system. The inclusion of a Multiple Serial Peripheral Interface (SPI) further enhances its communication capabilities.

The MC9S08AW60VFGE operates at a voltage range of 2.7V to 5.5V, providing flexibility in power supply design while maintaining low power consumption, which is critical for battery-operated devices. It also includes a range of features to ensure system stability and safety, such as a watchdog timer, low-voltage detection, and loss-of-clock detection.

Designed for robust operation, the microcontroller is available in an 80-pin QFP package, which is suitable for space-constrained applications while still offering sufficient I/O ports for interfacing with external components. Whether it's being used in automotive control systems, industrial automation, or consumer electronics, the NXP MC9S08AW60VFGE provides a reliable and efficient solution for complex embedded tasks.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1095 $64.8760
18+ $6.6540 $119.7720
27+ $6.4460 $174.0420
38+ $6.2381 $237.0478
48+ $6.0302 $289.4496
65+ $5.4063 $351.4095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess