EN
  • EN
  • DE

MC9S08DN16AMLC

Part No MC9S08DN16AMLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP  /  S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC9S0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,250
Win Source Part Number 1028327-MC9S08DN16AMLC
Ultra Librarian 3D Model Ultra Librarian MC9S08DN16AMLC CAD Model

Description

Product Overview: NXP MC9S08DN16AMLC

The NXP MC9S08DN16AMLC is a highly integrated microcontroller (MCU) from NXP Semiconductors, designed for embedded applications requiring a balance between performance and power efficiency. This MCU is part of the S08 family, which is renowned for its robust architecture, ease of use, and low power consumption.

Key Features

  • Core: The device features an S08 core, which operates at a bus frequency of up to 40 MHz, providing a solid foundation for applications that require a combination of processing power and efficiency.
  • Memory: It comes equipped with 16 KB of on-chip flash memory and 1 KB of RAM, allowing for sufficient space for program storage and smooth operation in various applications.
  • Timers: Multiple flexible timers including an 8-channel 16-bit timer/pulse-width modulator (TPM) module, which can be used for precise event timing, pulse generation, and PWM applications.
  • Analog to Digital Converter (ADC): An integrated 12-channel, 10-bit ADC enables the MCU to interface with analog sensors and convert their signals for digital processing.
  • Communication Interfaces: The device supports a rich set of communication protocols, including I²C, SPI, and SCI, facilitating easy data exchange with peripherals and other microcontrollers.
  • Voltage Range: The operating voltage range of 2.7V to 5.5V allows for flexibility in power supply design, making it suitable for battery-operated and power-sensitive applications.
  • Package: Housed in a 32-pin LQFP package, the MCU provides a compact footprint while offering ample I/O options for interfacing with external components.

Applications

The MC9S08DN16AMLC is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Home automation
  • Medical devices

In summary, the NXP MC9S08DN16AMLC microcontroller is a powerful and efficient solution for designers looking to develop sophisticated applications in a compact and energy-conscious manner. Its combination of processing power, memory capacity, and peripheral set makes it an excellent choice for a broad spectrum of embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess