EN
  • EN
  • DE

LTC1390CN#PBF

Part No LTC1390CN#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16DIP / Analog Multiplexer Single 8:1 16-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 75 Ohm
Operating Supply Voltage 3V
Dual Voltage Supply ±5V
Switch Time (Ton, Toff) (Maximum) 400ns, 200ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 5nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 781892-LTC1390CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1390
Introduction Date January 31, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1390CN#PBF CAD Model

Description

Product Overview: LTC1390CN#PBF

The LTC1390CN#PBF is a highly versatile and advanced 8-channel analog multiplexer from Linear Technology. This precision device is designed to allow eight separate analog signals to be sequentially connected to a single analog output, providing a compact and efficient solution for multi-channel data acquisition systems, signal routing, and industrial control applications.

Key Features

  • Multiple Channels: The LTC1390CN#PBF features eight single-ended channels that can be configured as four differential channels, offering flexibility in handling various signal types.
  • Low On Resistance: With a typical on resistance of just 125 ohms, this multiplexer ensures minimal signal attenuation, providing high integrity for the analog signals being processed.
  • Single or Dual Supply Operation: It operates with a single supply ranging from 5V to 16.5V or a dual supply of ±5V, accommodating a variety of system requirements.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and portable applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thereby protecting the device and the system from potential damage.
  • High-Speed Operation: Fast switch times with tON of 250ns and tOFF of 170ns allow for rapid channel switching, suitable for applications requiring high-speed data acquisition or signal processing.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Process Control
  • Instrumentation
  • Medical Equipment

The LTC1390CN#PBF comes in a 16-pin narrow DIP package, providing a compact footprint for space-constrained designs. Its robust design ensures reliable operation over a wide temperature range, making it an ideal choice for industrial and commercial environments. Whether you're designing a complex data system or a simple signal routing module, the LTC1390CN#PBF offers a high-performance solution that can meet the demands of your application.

Linear Technology's commitment to quality and performance is evident in the LTC1390CN#PBF, ensuring that you receive a product that not only meets but exceeds industry standards for analog multiplexing solutions.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess